Minerallac Company Anchor 61144

Description
VERTICAL THREADED ROD TYPE STEEL MATERIAL ELECTRO ZINC PLATED FINISH 1 INCH ANCHOR LENGTH 5/8 INCH AF END-DRILLED HEAD TYPE 1/4 INCH ANCHOR SIZE SAMMYS[R] BRAND ROD SIZE 1/4 INCH HEAD COLOR SILVER APPLICATION INSTALLS VERTICALLY INTO THE BOTTOM OF WOOD STRUCTURES FOR HANGING THREADED ROD PACKAGING QUANTITY 25 PER BOX/125 PER CASE GST 100 MODEL
Datasheet
Description
VERTICAL THREADED ROD TYPE STEEL MATERIAL ELECTRO ZINC PLATED FINISH 1 INCH ANCHOR LENGTH 5/8 INCH AF END-DRILLED HEAD TYPE 1/4 INCH ANCHOR SIZE SAMMYS[R] BRAND ROD SIZE 1/4 INCH HEAD COLOR SILVER APPLICATION INSTALLS VERTICALLY INTO THE BOTTOM OF WOOD STRUCTURES FOR HANGING THREADED ROD PACKAGING QUANTITY 25 PER BOX/125 PER CASE GST 100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 61144 - Minerallac Company
Hampshire, IL, USA
Anchor
61144
Anchor 61144
VERTICAL THREADED ROD TYPE STEEL MATERIAL ELECTRO ZINC PLATED FINISH 1 INCH ANCHOR LENGTH 5/8 INCH AF END-DRILLED HEAD TYPE 1/4 INCH ANCHOR SIZE SAMMYS[R] BRAND ROD SIZE 1/4 INCH HEAD COLOR SILVER APPLICATION INSTALLS VERTICALLY INTO THE BOTTOM OF WOOD STRUCTURES FOR HANGING THREADED ROD PACKAGING QUANTITY 25 PER BOX/125 PER CASE GST 100 MODEL
  • VERTICAL THREADED ROD TYPE
  • STEEL MATERIAL
  • ELECTRO ZINC PLATED FINISH
  • 1 INCH ANCHOR LENGTH
  • 5/8 INCH AF END-DRILLED HEAD TYPE
  • 1/4 INCH ANCHOR SIZE
  • SAMMYS[R] BRAND
  • ROD SIZE 1/4 INCH
  • HEAD COLOR SILVER
  • APPLICATION INSTALLS VERTICALLY INTO THE BOTTOM OF WOOD STRUCTURES FOR HANGING THREADED ROD
  • PACKAGING QUANTITY 25 PER BOX/125 PER CASE
  • GST 100 MODEL
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 61144
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

T-Bolts - 42907 - Jergens, Inc.
Jergens, Inc.
Specs
Bolt Type T-Head Bolt
Material Steel; Alloy Steel
Finish Black Oxide; Black Oxide
View Details
Square Head Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Square Head Bolt
Material Steel
Finish Plain
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Hex Head Sealing Bolts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Bolt Type Hexagon Bolt
Material Steel; Stainless Steel
Finish Black Oxide; Zinc Plated; Black Zinc, Cadmium
View Details