Minerallac Company Anchor 59016-6

Description
HAMMER DRIVE, NAIL-IN, ZAMAC TYPE ZAMAC ZINC ALLOY, STEEL (NAIL) MATERIAL ZINC PLATED FINISH 1 INCH ANCHOR LENGTH 1300 LB (PULLOUT), 325 LB AT 4000 PSI FOR CONCRETE LOAD RATING 1/4 INCH DRILL SIZE MUSHROOM HEAD TYPE 1/4 INCH ANCHOR SIZE 1-1/4 INCH EMBED DEPTH BIT SIZE 3/4 INCH HEAD DIAMETER 9/16 INCH APPLICATION CONCRETE, BRICK, BLOCK AND STONE PACKAGING QUANTITY 200 PER JAR
Datasheet
Description
HAMMER DRIVE, NAIL-IN, ZAMAC TYPE ZAMAC ZINC ALLOY, STEEL (NAIL) MATERIAL ZINC PLATED FINISH 1 INCH ANCHOR LENGTH 1300 LB (PULLOUT), 325 LB AT 4000 PSI FOR CONCRETE LOAD RATING 1/4 INCH DRILL SIZE MUSHROOM HEAD TYPE 1/4 INCH ANCHOR SIZE 1-1/4 INCH EMBED DEPTH BIT SIZE 3/4 INCH HEAD DIAMETER 9/16 INCH APPLICATION CONCRETE, BRICK, BLOCK AND STONE PACKAGING QUANTITY 200 PER JAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 59016-6 - Minerallac Company
Hampshire, IL, USA
Anchor
59016-6
Anchor 59016-6
HAMMER DRIVE, NAIL-IN, ZAMAC TYPE ZAMAC ZINC ALLOY, STEEL (NAIL) MATERIAL ZINC PLATED FINISH 1 INCH ANCHOR LENGTH 1300 LB (PULLOUT), 325 LB AT 4000 PSI FOR CONCRETE LOAD RATING 1/4 INCH DRILL SIZE MUSHROOM HEAD TYPE 1/4 INCH ANCHOR SIZE 1-1/4 INCH EMBED DEPTH BIT SIZE 3/4 INCH HEAD DIAMETER 9/16 INCH APPLICATION CONCRETE, BRICK, BLOCK AND STONE PACKAGING QUANTITY 200 PER JAR
  • HAMMER DRIVE, NAIL-IN, ZAMAC TYPE
  • ZAMAC ZINC ALLOY, STEEL (NAIL) MATERIAL
  • ZINC PLATED FINISH
  • 1 INCH ANCHOR LENGTH
  • 1300 LB (PULLOUT), 325 LB AT 4000 PSI FOR CONCRETE LOAD RATING
  • 1/4 INCH DRILL SIZE
  • MUSHROOM HEAD TYPE
  • 1/4 INCH ANCHOR SIZE
  • 1-1/4 INCH EMBED DEPTH
  • BIT SIZE 3/4 INCH
  • HEAD DIAMETER 9/16 INCH
  • APPLICATION CONCRETE, BRICK, BLOCK AND STONE
  • PACKAGING QUANTITY 200 PER JAR
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 59016-6
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Bolt Type Shoulder Bolt (optional feature); Tamperproof
Material Hardened Steel
Finish Chrome (optional feature)
View Details
Carriage Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Carriage Bolt
Material Steel
Finish Zinc Plated (optional feature); Plain
View Details
ptfe bolts and nuts -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Plastic; PTFE
View Details