Minerallac Company Hex Bolt - Non Metric 55433

Description
FULLY THREADED, CAP SCREW TYPE GRADE 5 STEEL MATERIAL ZINC PLATED FINISH 2 INCH 15/64 INCH HEAD HEIGHT 9/16 HEAD WIDTH ACROSS FLAT 3/8 INCH NOMINAL DIAMETER 16 TPI QUENCHED AND TEMPERED PROCESS THREAD TYPE COARSE PACKAGING QUANTITY 50 PER BOX
Datasheet
Description
FULLY THREADED, CAP SCREW TYPE GRADE 5 STEEL MATERIAL ZINC PLATED FINISH 2 INCH 15/64 INCH HEAD HEIGHT 9/16 HEAD WIDTH ACROSS FLAT 3/8 INCH NOMINAL DIAMETER 16 TPI QUENCHED AND TEMPERED PROCESS THREAD TYPE COARSE PACKAGING QUANTITY 50 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Bolt - Non Metric - 55433 - Minerallac Company
Hampshire, IL, USA
Hex Bolt - Non Metric
55433
Hex Bolt - Non Metric 55433
FULLY THREADED, CAP SCREW TYPE GRADE 5 STEEL MATERIAL ZINC PLATED FINISH 2 INCH 15/64 INCH HEAD HEIGHT 9/16 HEAD WIDTH ACROSS FLAT 3/8 INCH NOMINAL DIAMETER 16 TPI QUENCHED AND TEMPERED PROCESS THREAD TYPE COARSE PACKAGING QUANTITY 50 PER BOX
  • FULLY THREADED, CAP SCREW TYPE
  • GRADE 5 STEEL MATERIAL
  • ZINC PLATED FINISH
  • 2 INCH
  • 15/64 INCH HEAD HEIGHT
  • 9/16 HEAD WIDTH ACROSS FLAT
  • 3/8 INCH NOMINAL DIAMETER
  • 16 TPI
  • QUENCHED AND TEMPERED PROCESS
  • THREAD TYPE COARSE
  • PACKAGING QUANTITY 50 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 55433
Product Name Hex Bolt - Non Metric
Bolt Type Hexagon Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Titanium SHCS 6-32 x .250 Long - 21604 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.2500 inch (6.35 mm)
View Details
2 suppliers
T-slot Bolt - BJ755 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type T-Head Bolt
Material Steel
Finish Black Oxide
View Details