Minerallac Company Anchor 61176

Description
HORIZONTAL THREADED ROD TYPE STEEL MATERIAL ELECTRO ZINC PLATED FINISH 1 INCH ANCHOR LENGTH 20 TPI 1/4 INCH ANCHOR SIZE SAMMYS[R] BRAND ROD SIZE 1/4 INCH HEAD COLOR SILVER APPLICATION INSTALLS HORIZONTALLY INTO THE SIDE OF STEEL STRUCTURES FOR HANGING THREADED ROD PACKAGING QUANTITY 25 PER BOX/125 PER CASE SWDR 100 MODEL
Datasheet
Description
HORIZONTAL THREADED ROD TYPE STEEL MATERIAL ELECTRO ZINC PLATED FINISH 1 INCH ANCHOR LENGTH 20 TPI 1/4 INCH ANCHOR SIZE SAMMYS[R] BRAND ROD SIZE 1/4 INCH HEAD COLOR SILVER APPLICATION INSTALLS HORIZONTALLY INTO THE SIDE OF STEEL STRUCTURES FOR HANGING THREADED ROD PACKAGING QUANTITY 25 PER BOX/125 PER CASE SWDR 100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 61176 - Minerallac Company
Hampshire, IL, USA
Anchor
61176
Anchor 61176
HORIZONTAL THREADED ROD TYPE STEEL MATERIAL ELECTRO ZINC PLATED FINISH 1 INCH ANCHOR LENGTH 20 TPI 1/4 INCH ANCHOR SIZE SAMMYS[R] BRAND ROD SIZE 1/4 INCH HEAD COLOR SILVER APPLICATION INSTALLS HORIZONTALLY INTO THE SIDE OF STEEL STRUCTURES FOR HANGING THREADED ROD PACKAGING QUANTITY 25 PER BOX/125 PER CASE SWDR 100 MODEL
  • HORIZONTAL THREADED ROD TYPE
  • STEEL MATERIAL
  • ELECTRO ZINC PLATED FINISH
  • 1 INCH ANCHOR LENGTH
  • 20 TPI
  • 1/4 INCH ANCHOR SIZE
  • SAMMYS[R] BRAND
  • ROD SIZE 1/4 INCH
  • HEAD COLOR SILVER
  • APPLICATION INSTALLS HORIZONTALLY INTO THE SIDE OF STEEL STRUCTURES FOR HANGING THREADED ROD
  • PACKAGING QUANTITY 25 PER BOX/125 PER CASE
  • SWDR 100 MODEL
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 61176
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

T-Slot Bolts - 44510 - Jergens, Inc.
Specs
Bolt Type T-Head Bolt
Material Steel; Alloy Steel
Finish Black Oxide; Black Oxide
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Hexagon Bolt
Material Steel
Finish Zinc Chromate (optional feature); Plain
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Hex Sealing Bolts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Bolt Type Hexagon Bolt
View Details