Minerallac Company Anchor 62053

Description
WEDGE TYPE STEEL MATERIAL ZINC PLATED FINISH 3-1/4 INCH ANCHOR LENGTH 2-1/4 INCH THREAD LENGTH 20 TPI 5/8 INCH DRILL SIZE 1/4 INCH ANCHOR SIZE 1/8 INCH EMBED DEPTH TRUBOLT[R] BRAND THREAD TYPE COARSE THREAD SIZE 1/4 INCH APPLICATION CONCRETE AND STONE PACKAGING QUANTITY 10 PER BOX
Datasheet
Description
WEDGE TYPE STEEL MATERIAL ZINC PLATED FINISH 3-1/4 INCH ANCHOR LENGTH 2-1/4 INCH THREAD LENGTH 20 TPI 5/8 INCH DRILL SIZE 1/4 INCH ANCHOR SIZE 1/8 INCH EMBED DEPTH TRUBOLT[R] BRAND THREAD TYPE COARSE THREAD SIZE 1/4 INCH APPLICATION CONCRETE AND STONE PACKAGING QUANTITY 10 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 62053 - Minerallac Company
Hampshire, IL, USA
Anchor
62053
Anchor 62053
WEDGE TYPE STEEL MATERIAL ZINC PLATED FINISH 3-1/4 INCH ANCHOR LENGTH 2-1/4 INCH THREAD LENGTH 20 TPI 5/8 INCH DRILL SIZE 1/4 INCH ANCHOR SIZE 1/8 INCH EMBED DEPTH TRUBOLT[R] BRAND THREAD TYPE COARSE THREAD SIZE 1/4 INCH APPLICATION CONCRETE AND STONE PACKAGING QUANTITY 10 PER BOX
  • WEDGE TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3-1/4 INCH ANCHOR LENGTH
  • 2-1/4 INCH THREAD LENGTH
  • 20 TPI
  • 5/8 INCH DRILL SIZE
  • 1/4 INCH ANCHOR SIZE
  • 1/8 INCH EMBED DEPTH
  • TRUBOLT[R] BRAND
  • THREAD TYPE COARSE
  • THREAD SIZE 1/4 INCH
  • APPLICATION CONCRETE AND STONE
  • PACKAGING QUANTITY 10 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 62053
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

CAM SCREWS - MBCS - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type CAM SCREW
Material Steel
Finish Black Oxide
View Details
Kwik-Strip® Stripper Bolts - 46606 - Jergens, Inc.
Specs
Material Steel; Alloy Steel
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details