Minerallac Company Anchor 58743

Description
TOGGLE TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH SCREW LENGTH 24 TPI #10 SCREW SIZE 1/2 INCH DRILL SIZE SQUARE, SLOTTED HEAD TYPE 3/16 INCH ANCHOR SIZE TOGGLER[R], SNAPTOGGLE[R] BRAND THREAD SERIES UNC APPLICATION GYPSUM BOARD, DRYWALL WITH A STEEL STUD, CONCRETE BLOCK, TILE OVER DRYWALL
Datasheet
Description
TOGGLE TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH SCREW LENGTH 24 TPI #10 SCREW SIZE 1/2 INCH DRILL SIZE SQUARE, SLOTTED HEAD TYPE 3/16 INCH ANCHOR SIZE TOGGLER[R], SNAPTOGGLE[R] BRAND THREAD SERIES UNC APPLICATION GYPSUM BOARD, DRYWALL WITH A STEEL STUD, CONCRETE BLOCK, TILE OVER DRYWALL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 58743 - Minerallac Company
Hampshire, IL, USA
Anchor
58743
Anchor 58743
TOGGLE TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH SCREW LENGTH 24 TPI #10 SCREW SIZE 1/2 INCH DRILL SIZE SQUARE, SLOTTED HEAD TYPE 3/16 INCH ANCHOR SIZE TOGGLER[R], SNAPTOGGLE[R] BRAND THREAD SERIES UNC APPLICATION GYPSUM BOARD, DRYWALL WITH A STEEL STUD, CONCRETE BLOCK, TILE OVER DRYWALL
  • TOGGLE TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3 INCH SCREW LENGTH
  • 24 TPI
  • #10 SCREW SIZE
  • 1/2 INCH DRILL SIZE
  • SQUARE, SLOTTED HEAD TYPE
  • 3/16 INCH ANCHOR SIZE
  • TOGGLER[R], SNAPTOGGLE[R] BRAND
  • THREAD SERIES UNC
  • APPLICATION GYPSUM BOARD, DRYWALL WITH A STEEL STUD, CONCRETE BLOCK, TILE OVER DRYWALL
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 58743
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount or Board Mount Screw-Lok Bolt - G125-4520000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Titanium SHCS 4-40 x .375 Long - 21406 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3750 inch (9.52 mm)
View Details
2 suppliers
T-slot Bolt - BJ755 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type T-Head Bolt
Material Steel
Finish Black Oxide
View Details