Minerallac Company Concrete Anchor 62898

Description
ANCHOR LENGTH 7 INCH ANCHOR SIZE 3/4 INCH EMBED DEPTH 3-1/4 INCH MATERIAL STAINLESS STEEL TYPE WEDGE APPLICATION CONCRETE, STONE
Datasheet
Description
ANCHOR LENGTH 7 INCH ANCHOR SIZE 3/4 INCH EMBED DEPTH 3-1/4 INCH MATERIAL STAINLESS STEEL TYPE WEDGE APPLICATION CONCRETE, STONE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Concrete Anchor - 62898 - Minerallac Company
Hampshire, IL, USA
Concrete Anchor
62898
Concrete Anchor 62898
ANCHOR LENGTH 7 INCH ANCHOR SIZE 3/4 INCH EMBED DEPTH 3-1/4 INCH MATERIAL STAINLESS STEEL TYPE WEDGE APPLICATION CONCRETE, STONE
  • ANCHOR LENGTH 7 INCH
  • ANCHOR SIZE 3/4 INCH
  • EMBED DEPTH 3-1/4 INCH
  • MATERIAL STAINLESS STEEL
  • TYPE WEDGE
  • APPLICATION CONCRETE, STONE
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 62898
Product Name Concrete Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Titanium SHCS 1/4-20 x 1.00 Long - 21916 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1 inch (25.4 mm)
View Details
2 suppliers
Swivel Contact Bolt - BJ730 - Imao-Fixtureworks
Specs
Material Steel
Finish Black Oxide
Metric M4; M5; M6; M8; M10; M12; M16; M20
View Details