Minerallac Company Hanger Bolt - Non Metric 66124

Description
FULLY THREADED TYPE STEEL MATERIAL ZINC PLATED FINISH 1-1/2 INCH OVERALL LENGTH 1/4 INCH NOMINAL DIAMETER APPLICATION STANDARD HANGER BOLTS ARE INTENDED TO BE INSERTED INTO A PRE DRILLED PILOT HOLE PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
FULLY THREADED TYPE STEEL MATERIAL ZINC PLATED FINISH 1-1/2 INCH OVERALL LENGTH 1/4 INCH NOMINAL DIAMETER APPLICATION STANDARD HANGER BOLTS ARE INTENDED TO BE INSERTED INTO A PRE DRILLED PILOT HOLE PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hanger Bolt - Non Metric - 66124 - Minerallac Company
Hampshire, IL, USA
Hanger Bolt - Non Metric
66124
Hanger Bolt - Non Metric 66124
FULLY THREADED TYPE STEEL MATERIAL ZINC PLATED FINISH 1-1/2 INCH OVERALL LENGTH 1/4 INCH NOMINAL DIAMETER APPLICATION STANDARD HANGER BOLTS ARE INTENDED TO BE INSERTED INTO A PRE DRILLED PILOT HOLE PACKAGING QUANTITY 100 PER BOX
  • FULLY THREADED TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1-1/2 INCH OVERALL LENGTH
  • 1/4 INCH NOMINAL DIAMETER
  • APPLICATION STANDARD HANGER BOLTS ARE INTENDED TO BE INSERTED INTO A PRE DRILLED PILOT HOLE
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 66124
Product Name Hanger Bolt - Non Metric
Bolt Type Hanger Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Bolt Type Shoulder Bolt (optional feature); Tamperproof
Material Hardened Steel
Finish Chrome (optional feature)
View Details
Hex Head Bolts / Hex Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Hexagon Bolt
Material Steel
Finish Zinc Plated (optional feature); Zinc Chromate (optional feature); Plain
View Details
ptfe bolts and nuts -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Plastic; PTFE
View Details