55520 -- CARRIAGE BOLT - NON METRIC
Minerallac Company
Carriage Bolt - Non Metric
55520
Description
ROUND HEAD, SQUARE NECK TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1-1/4 INCH
3/8 INCH NOMINAL DIAMETER
16 TPI
PACKAGING QUANTITY 100 PER BOX
Description
ROUND HEAD, SQUARE NECK TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1-1/4 INCH
3/8 INCH NOMINAL DIAMETER
16 TPI
PACKAGING QUANTITY 100 PER BOX
Datasheet
Suppliers
Carriage Bolt - Non Metric
55520
ROUND HEAD, SQUARE NECK TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1-1/4 INCH
3/8 INCH NOMINAL DIAMETER
16 TPI
PACKAGING QUANTITY 100 PER BOX
- ROUND HEAD, SQUARE NECK TYPE
- STEEL MATERIAL
- ZINC PLATED FINISH
- 1-1/4 INCH
- 3/8 INCH NOMINAL DIAMETER
- 16 TPI
- PACKAGING QUANTITY 100 PER BOX
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
55520 |
|
Product Name
|
Carriage Bolt - Non Metric |
|
Bolt Type
|
Carriage Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
Bolt Type
T-Head Bolt
Material
Steel; Alloy Steel
Finish
Black Oxide; Black Oxide
View Details
National Bolt & Nut Corporation
Material
Steel
Finish
Plain
Fastener Standards
ANSI B18.6.2
View Details