Minerallac Company Anchor 60812

Description
LEAD SCREW TYPE LEAD ALLOY MATERIAL 1-1/2 INCH ANCHOR LENGTH 3/16 TO 1/4 INCH, 1/4 TO 5/16 INCH SCREW SIZE 5/16 INCH DRILL SIZE #10, #12, #14 ANCHOR SIZE 1-1/2 INCH EMBED DEPTH APPLICATION WOOD SCREW, LAGS AND TAPPING SCREWS FOR LIGHT DUTY APPLICATIONS IN BRICK, BLOCK, DRYWALL, MASONRY OR CONCRETE PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
LEAD SCREW TYPE LEAD ALLOY MATERIAL 1-1/2 INCH ANCHOR LENGTH 3/16 TO 1/4 INCH, 1/4 TO 5/16 INCH SCREW SIZE 5/16 INCH DRILL SIZE #10, #12, #14 ANCHOR SIZE 1-1/2 INCH EMBED DEPTH APPLICATION WOOD SCREW, LAGS AND TAPPING SCREWS FOR LIGHT DUTY APPLICATIONS IN BRICK, BLOCK, DRYWALL, MASONRY OR CONCRETE PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 60812 - Minerallac Company
Hampshire, IL, USA
Anchor
60812
Anchor 60812
LEAD SCREW TYPE LEAD ALLOY MATERIAL 1-1/2 INCH ANCHOR LENGTH 3/16 TO 1/4 INCH, 1/4 TO 5/16 INCH SCREW SIZE 5/16 INCH DRILL SIZE #10, #12, #14 ANCHOR SIZE 1-1/2 INCH EMBED DEPTH APPLICATION WOOD SCREW, LAGS AND TAPPING SCREWS FOR LIGHT DUTY APPLICATIONS IN BRICK, BLOCK, DRYWALL, MASONRY OR CONCRETE PACKAGING QUANTITY 100 PER BOX
  • LEAD SCREW TYPE
  • LEAD ALLOY MATERIAL
  • 1-1/2 INCH ANCHOR LENGTH
  • 3/16 TO 1/4 INCH, 1/4 TO 5/16 INCH SCREW SIZE
  • 5/16 INCH DRILL SIZE
  • #10, #12, #14 ANCHOR SIZE
  • 1-1/2 INCH EMBED DEPTH
  • APPLICATION WOOD SCREW, LAGS AND TAPPING SCREWS FOR LIGHT DUTY APPLICATIONS IN BRICK, BLOCK, DRYWALL, MASONRY OR CONCRETE
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 60812
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount or Board Mount Screw-Lok Bolt - G125-4520000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Spade Bolt, 8-32 - 1260 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel
Finish Zinc Plated
Inch # 8
View Details
T-slot Bolt - BJ755 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type T-Head Bolt
Material Steel
Finish Black Oxide
View Details