Minerallac Company Anchor 59020-6

Description
HAMMER DRIVE, NAIL-IN, ZAMAC TYPE ZAMAC ZINC ALLOY, STEEL (NAIL) MATERIAL ZINC PLATED FINISH 1-1/4 INCH ANCHOR LENGTH 1300 LB (PULLOUT), 325 LB AT 4000 PSI FOR CONCRETE, 970 LB (SHEAR STRENGTH) LOAD RATING 1/4 INCH DRILL SIZE MUSHROOM HEAD TYPE 1/4 INCH ANCHOR SIZE 1-1/2 INCH EMBED DEPTH HEAD DIAMETER 9/16 INCH APPLICATION CONCRETE, BLOCK, BRICK OR STONE PACKAGING QUANTITY 150 PER JAR
Datasheet
Description
HAMMER DRIVE, NAIL-IN, ZAMAC TYPE ZAMAC ZINC ALLOY, STEEL (NAIL) MATERIAL ZINC PLATED FINISH 1-1/4 INCH ANCHOR LENGTH 1300 LB (PULLOUT), 325 LB AT 4000 PSI FOR CONCRETE, 970 LB (SHEAR STRENGTH) LOAD RATING 1/4 INCH DRILL SIZE MUSHROOM HEAD TYPE 1/4 INCH ANCHOR SIZE 1-1/2 INCH EMBED DEPTH HEAD DIAMETER 9/16 INCH APPLICATION CONCRETE, BLOCK, BRICK OR STONE PACKAGING QUANTITY 150 PER JAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 59020-6 - Minerallac Company
Hampshire, IL, USA
Anchor
59020-6
Anchor 59020-6
HAMMER DRIVE, NAIL-IN, ZAMAC TYPE ZAMAC ZINC ALLOY, STEEL (NAIL) MATERIAL ZINC PLATED FINISH 1-1/4 INCH ANCHOR LENGTH 1300 LB (PULLOUT), 325 LB AT 4000 PSI FOR CONCRETE, 970 LB (SHEAR STRENGTH) LOAD RATING 1/4 INCH DRILL SIZE MUSHROOM HEAD TYPE 1/4 INCH ANCHOR SIZE 1-1/2 INCH EMBED DEPTH HEAD DIAMETER 9/16 INCH APPLICATION CONCRETE, BLOCK, BRICK OR STONE PACKAGING QUANTITY 150 PER JAR
  • HAMMER DRIVE, NAIL-IN, ZAMAC TYPE
  • ZAMAC ZINC ALLOY, STEEL (NAIL) MATERIAL
  • ZINC PLATED FINISH
  • 1-1/4 INCH ANCHOR LENGTH
  • 1300 LB (PULLOUT), 325 LB AT 4000 PSI FOR CONCRETE, 970 LB (SHEAR STRENGTH) LOAD RATING
  • 1/4 INCH DRILL SIZE
  • MUSHROOM HEAD TYPE
  • 1/4 INCH ANCHOR SIZE
  • 1-1/2 INCH EMBED DEPTH
  • HEAD DIAMETER 9/16 INCH
  • APPLICATION CONCRETE, BLOCK, BRICK OR STONE
  • PACKAGING QUANTITY 150 PER JAR
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 59020-6
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Titanium SHCS 8-32 x .375 Long - 21806 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3750 inch (9.52 mm)
View Details
2 suppliers
CAM SCREWS - MBCS - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type CAM SCREW
Material Steel
Finish Black Oxide
View Details