Minerallac Company Anchor 61162

Description
VERTICAL THREADED ROD TYPE STEEL MATERIAL ELECTRO ZINC PLATED FINISH 2 INCH ANCHOR LENGTH 14 TPI 1/4 INCH ANCHOR SIZE SAMMYS[R] BRAND ROD SIZE 1/4 INCH HEAD COLOR SILVER APPLICATION INSTALLS VERTICALLY INTO THE BOTTOM OF STEEL STRUCTURES FOR HANGING THREADED ROD PACKAGING QUANTITY 25 PER BOX/125 PER CASE DST 200 MODEL
Datasheet
Description
VERTICAL THREADED ROD TYPE STEEL MATERIAL ELECTRO ZINC PLATED FINISH 2 INCH ANCHOR LENGTH 14 TPI 1/4 INCH ANCHOR SIZE SAMMYS[R] BRAND ROD SIZE 1/4 INCH HEAD COLOR SILVER APPLICATION INSTALLS VERTICALLY INTO THE BOTTOM OF STEEL STRUCTURES FOR HANGING THREADED ROD PACKAGING QUANTITY 25 PER BOX/125 PER CASE DST 200 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 61162 - Minerallac Company
Hampshire, IL, USA
Anchor
61162
Anchor 61162
VERTICAL THREADED ROD TYPE STEEL MATERIAL ELECTRO ZINC PLATED FINISH 2 INCH ANCHOR LENGTH 14 TPI 1/4 INCH ANCHOR SIZE SAMMYS[R] BRAND ROD SIZE 1/4 INCH HEAD COLOR SILVER APPLICATION INSTALLS VERTICALLY INTO THE BOTTOM OF STEEL STRUCTURES FOR HANGING THREADED ROD PACKAGING QUANTITY 25 PER BOX/125 PER CASE DST 200 MODEL
  • VERTICAL THREADED ROD TYPE
  • STEEL MATERIAL
  • ELECTRO ZINC PLATED FINISH
  • 2 INCH ANCHOR LENGTH
  • 14 TPI
  • 1/4 INCH ANCHOR SIZE
  • SAMMYS[R] BRAND
  • ROD SIZE 1/4 INCH
  • HEAD COLOR SILVER
  • APPLICATION INSTALLS VERTICALLY INTO THE BOTTOM OF STEEL STRUCTURES FOR HANGING THREADED ROD
  • PACKAGING QUANTITY 25 PER BOX/125 PER CASE
  • DST 200 MODEL
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 61162
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Bolt Type Shoulder Bolt (optional feature); Tamperproof
Material Hardened Steel
Finish Chrome (optional feature)
View Details
Square Head Tap Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Square Head Bolt
Material Steel
Finish Plain
View Details
ptfe bolts and nuts -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Plastic; PTFE
View Details