Minerallac Company Hanger Bolt - Non Metric 66132

Description
FULLY THREADED TYPE STEEL MATERIAL ZINC PLATED FINISH 2 OVERALL LENGTH 1/4 INCH NOMINAL DIAMETER APPLICATION STANDARD HANGER BOLTS ARE INTENDED TO BE INSERTED INTO A PRE DRILLED PILOT HOLE PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
FULLY THREADED TYPE STEEL MATERIAL ZINC PLATED FINISH 2 OVERALL LENGTH 1/4 INCH NOMINAL DIAMETER APPLICATION STANDARD HANGER BOLTS ARE INTENDED TO BE INSERTED INTO A PRE DRILLED PILOT HOLE PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hanger Bolt - Non Metric - 66132 - Minerallac Company
Hampshire, IL, USA
Hanger Bolt - Non Metric
66132
Hanger Bolt - Non Metric 66132
FULLY THREADED TYPE STEEL MATERIAL ZINC PLATED FINISH 2 OVERALL LENGTH 1/4 INCH NOMINAL DIAMETER APPLICATION STANDARD HANGER BOLTS ARE INTENDED TO BE INSERTED INTO A PRE DRILLED PILOT HOLE PACKAGING QUANTITY 100 PER BOX
  • FULLY THREADED TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 2 OVERALL LENGTH
  • 1/4 INCH NOMINAL DIAMETER
  • APPLICATION STANDARD HANGER BOLTS ARE INTENDED TO BE INSERTED INTO A PRE DRILLED PILOT HOLE
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 66132
Product Name Hanger Bolt - Non Metric
Bolt Type Hanger Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Bolt - 4014A4/316L10055109 - BUMAX®
Specs
Material Stainless Steel; Austenitic
Fastener Standards ISO 4014
Length 2.17 inch (55 mm)
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Bolt Type Shoulder Bolt (optional feature); Tamperproof
Material Hardened Steel
Finish Chrome (optional feature)
View Details
U-Bolt Clip DIN 741 Stainless RopeDiaRange 10 mm - 121201000060 - Certex UK
Specs
Bolt Type U-Bolt
Material Stainless Steel; Bases AISI 316, u-bolt AISI 304.
View Details