55512 -- CARRIAGE BOLT - NON METRIC
Minerallac Company
Carriage Bolt - Non Metric
55512
Description
ROUND HEAD, SQUARE NECK TYPE
STEEL MATERIAL
ZINC PLATED FINISH
3/4 INCH
3/8 INCH NOMINAL DIAMETER
16 TPI
PACKAGING QUANTITY 100 PER BOX
Description
ROUND HEAD, SQUARE NECK TYPE
STEEL MATERIAL
ZINC PLATED FINISH
3/4 INCH
3/8 INCH NOMINAL DIAMETER
16 TPI
PACKAGING QUANTITY 100 PER BOX
Datasheet
Suppliers
Carriage Bolt - Non Metric
55512
ROUND HEAD, SQUARE NECK TYPE
STEEL MATERIAL
ZINC PLATED FINISH
3/4 INCH
3/8 INCH NOMINAL DIAMETER
16 TPI
PACKAGING QUANTITY 100 PER BOX
- ROUND HEAD, SQUARE NECK TYPE
- STEEL MATERIAL
- ZINC PLATED FINISH
- 3/4 INCH
- 3/8 INCH NOMINAL DIAMETER
- 16 TPI
- PACKAGING QUANTITY 100 PER BOX
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
55512 |
|
Product Name
|
Carriage Bolt - Non Metric |
|
Bolt Type
|
Carriage Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Stainless Steel; Austenitic
Fastener Standards
ISO 4014
Length
3.94 inch (100 mm)
View Details
McGard Special Products Division
Bolt Type
Shoulder Bolt (optional feature); Tamperproof
Material
Hardened Steel
Finish
Chrome (optional feature)
View Details
Bolt Type
U-Bolt
Material
Stainless Steel; Bases AISI 316, u-bolt AISI 304.
View Details