Minerallac Company Anchor 59016

Description
HAMMER DRIVE, NAIL-IN, ZAMAC TYPE ZAMAC ZINC ALLOY, STEEL (NAIL) MATERIAL ZINC PLATED FINISH 1 INCH ANCHOR LENGTH 1300 LB (ULTIMATE PULLOUT), 325 LB (SAFE LOAD), 890 LB (SHEAR STRENGTH) LOAD RATING 1/4 INCH DRILL SIZE MUSHROOM HEAD TYPE 1/4 INCH ANCHOR SIZE 1-1/4 INCH EMBED DEPTH BIT SIZE 3/4 INCH HEAD DIAMETER 9/16 INCH APPLICATION CONCRETE, BRICK, BLOCK AND STONE PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
HAMMER DRIVE, NAIL-IN, ZAMAC TYPE ZAMAC ZINC ALLOY, STEEL (NAIL) MATERIAL ZINC PLATED FINISH 1 INCH ANCHOR LENGTH 1300 LB (ULTIMATE PULLOUT), 325 LB (SAFE LOAD), 890 LB (SHEAR STRENGTH) LOAD RATING 1/4 INCH DRILL SIZE MUSHROOM HEAD TYPE 1/4 INCH ANCHOR SIZE 1-1/4 INCH EMBED DEPTH BIT SIZE 3/4 INCH HEAD DIAMETER 9/16 INCH APPLICATION CONCRETE, BRICK, BLOCK AND STONE PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 59016 - Minerallac Company
Hampshire, IL, USA
Anchor
59016
Anchor 59016
HAMMER DRIVE, NAIL-IN, ZAMAC TYPE ZAMAC ZINC ALLOY, STEEL (NAIL) MATERIAL ZINC PLATED FINISH 1 INCH ANCHOR LENGTH 1300 LB (ULTIMATE PULLOUT), 325 LB (SAFE LOAD), 890 LB (SHEAR STRENGTH) LOAD RATING 1/4 INCH DRILL SIZE MUSHROOM HEAD TYPE 1/4 INCH ANCHOR SIZE 1-1/4 INCH EMBED DEPTH BIT SIZE 3/4 INCH HEAD DIAMETER 9/16 INCH APPLICATION CONCRETE, BRICK, BLOCK AND STONE PACKAGING QUANTITY 100 PER BOX
  • HAMMER DRIVE, NAIL-IN, ZAMAC TYPE
  • ZAMAC ZINC ALLOY, STEEL (NAIL) MATERIAL
  • ZINC PLATED FINISH
  • 1 INCH ANCHOR LENGTH
  • 1300 LB (ULTIMATE PULLOUT), 325 LB (SAFE LOAD), 890 LB (SHEAR STRENGTH) LOAD RATING
  • 1/4 INCH DRILL SIZE
  • MUSHROOM HEAD TYPE
  • 1/4 INCH ANCHOR SIZE
  • 1-1/4 INCH EMBED DEPTH
  • BIT SIZE 3/4 INCH
  • HEAD DIAMETER 9/16 INCH
  • APPLICATION CONCRETE, BRICK, BLOCK AND STONE
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 59016
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount or Board Mount M3 Bolt - KA1-4200000 - Harwin Plc
Specs
Material Stainless Steel
Length 0.3937 inch (10 mm)
Metric M3
View Details
Titanium SHCS 8-32 x 1.25 Long - 21820 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1.25 inch (31.75 mm)
View Details
2 suppliers
Contact Bolt - BJ732 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Material Steel; Stainless Steel
Finish Black Oxide
Metric M6; M8; M10; M12; M16; M20; M24
View Details