Minerallac Company Concrete Anchor 60028

Description
ANCHOR LENGTH 2 INCH DRILL SIZE 1/4 INCH SCREW SIZE 1/8 INCH TYPE SLEEVE DRIVE TYPE COMBO PHILLIPS/SLOTTED APPLICATION HOLLOW WALL WALL THICKNESS 5/8 TO 7/8 INCH
Datasheet
Description
ANCHOR LENGTH 2 INCH DRILL SIZE 1/4 INCH SCREW SIZE 1/8 INCH TYPE SLEEVE DRIVE TYPE COMBO PHILLIPS/SLOTTED APPLICATION HOLLOW WALL WALL THICKNESS 5/8 TO 7/8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Concrete Anchor - 60028 - Minerallac Company
Hampshire, IL, USA
Concrete Anchor
60028
Concrete Anchor 60028
ANCHOR LENGTH 2 INCH DRILL SIZE 1/4 INCH SCREW SIZE 1/8 INCH TYPE SLEEVE DRIVE TYPE COMBO PHILLIPS/SLOTTED APPLICATION HOLLOW WALL WALL THICKNESS 5/8 TO 7/8 INCH
  • ANCHOR LENGTH 2 INCH
  • DRILL SIZE 1/4 INCH
  • SCREW SIZE 1/8 INCH
  • TYPE SLEEVE
  • DRIVE TYPE COMBO PHILLIPS/SLOTTED
  • APPLICATION HOLLOW WALL
  • WALL THICKNESS 5/8 TO 7/8 INCH
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 60028
Product Name Concrete Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

U-Bolt Clip DIN 741 Stainless RopeDiaRange 12 mm - 121201200060 - Certex UK
Specs
Bolt Type U-Bolt
Material Stainless Steel; Bases AISI 316, u-bolt AISI 304.
View Details
T-slot Bolt - BJ755 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type T-Head Bolt
Material Steel
Finish Black Oxide
View Details
Superbolt HyFit -  - Nord-Lock Group
Nord-Lock Group
Specs
Bolt Type Machine Bolt; Expansion Bolt
View Details
Coach Bolts - 1224439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bolt Type Coach Bolts
Material Stainless Steel
Finish Plain
View Details