Minerallac Company Anchor 61233

Description
NAIL-IN TYPE NYLON MATERIAL WHITE FINISH 2 INCH ANCHOR LENGTH 2 INCH THREAD LENGTH 285 LB LOAD RATING 5/16 INCH DRILL SIZE FLAT HEAD TYPE 1/4 INCH ANCHOR SIZE 1 INCH EMBED DEPTH HEAD DIAMETER 0.437 INCH APPLICATION BATHROOM PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
NAIL-IN TYPE NYLON MATERIAL WHITE FINISH 2 INCH ANCHOR LENGTH 2 INCH THREAD LENGTH 285 LB LOAD RATING 5/16 INCH DRILL SIZE FLAT HEAD TYPE 1/4 INCH ANCHOR SIZE 1 INCH EMBED DEPTH HEAD DIAMETER 0.437 INCH APPLICATION BATHROOM PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 61233 - Minerallac Company
Hampshire, IL, USA
Anchor
61233
Anchor 61233
NAIL-IN TYPE NYLON MATERIAL WHITE FINISH 2 INCH ANCHOR LENGTH 2 INCH THREAD LENGTH 285 LB LOAD RATING 5/16 INCH DRILL SIZE FLAT HEAD TYPE 1/4 INCH ANCHOR SIZE 1 INCH EMBED DEPTH HEAD DIAMETER 0.437 INCH APPLICATION BATHROOM PACKAGING QUANTITY 100 PER BOX
  • NAIL-IN TYPE
  • NYLON MATERIAL
  • WHITE FINISH
  • 2 INCH ANCHOR LENGTH
  • 2 INCH THREAD LENGTH
  • 285 LB LOAD RATING
  • 5/16 INCH DRILL SIZE
  • FLAT HEAD TYPE
  • 1/4 INCH ANCHOR SIZE
  • 1 INCH EMBED DEPTH
  • HEAD DIAMETER 0.437 INCH
  • APPLICATION BATHROOM
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 61233
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

U-Bolt Clip DIN 741 Stainless RopeDiaRange 6 mm - 121200600060 - Certex UK
Specs
Bolt Type U-Bolt
Material Stainless Steel; Bases AISI 316, u-bolt AISI 304.
View Details
Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Titanium SHCS 6-32 x .500 Long - 21608 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.5000 inch (12.7 mm)
View Details
2 suppliers
Stud - BJ745 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type Stud Bolt
Material Steel
Finish Black Oxide
View Details