Minerallac Company Anchor 61822

Description
SLEEVE TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/4 INCH ANCHOR LENGTH 2700 PSI (TENSION STRENGTH), 3250 PSI (SHEAR STRENGTH) LOAD RATING 3/8 INCH DRILL SIZE HEX NUT HEAD TYPE 1/2 INCH ANCHOR SIZE 1.625 INCH EMBED DEPTH HEAD DIAMETER 0.5 INCH APPLICATION PERMANENTLY ANCHORING HEAVY EQUIPMENT TO CONCRETE, BRICK, CINDER BLOCK, THIN WALL, SOLID CONCRETE PACKAGING QUANTITY 25 PER BOX
Datasheet
Description
SLEEVE TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/4 INCH ANCHOR LENGTH 2700 PSI (TENSION STRENGTH), 3250 PSI (SHEAR STRENGTH) LOAD RATING 3/8 INCH DRILL SIZE HEX NUT HEAD TYPE 1/2 INCH ANCHOR SIZE 1.625 INCH EMBED DEPTH HEAD DIAMETER 0.5 INCH APPLICATION PERMANENTLY ANCHORING HEAVY EQUIPMENT TO CONCRETE, BRICK, CINDER BLOCK, THIN WALL, SOLID CONCRETE PACKAGING QUANTITY 25 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 61822 - Minerallac Company
Hampshire, IL, USA
Anchor
61822
Anchor 61822
SLEEVE TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/4 INCH ANCHOR LENGTH 2700 PSI (TENSION STRENGTH), 3250 PSI (SHEAR STRENGTH) LOAD RATING 3/8 INCH DRILL SIZE HEX NUT HEAD TYPE 1/2 INCH ANCHOR SIZE 1.625 INCH EMBED DEPTH HEAD DIAMETER 0.5 INCH APPLICATION PERMANENTLY ANCHORING HEAVY EQUIPMENT TO CONCRETE, BRICK, CINDER BLOCK, THIN WALL, SOLID CONCRETE PACKAGING QUANTITY 25 PER BOX
  • SLEEVE TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 2-1/4 INCH ANCHOR LENGTH
  • 2700 PSI (TENSION STRENGTH), 3250 PSI (SHEAR STRENGTH) LOAD RATING
  • 3/8 INCH DRILL SIZE
  • HEX NUT HEAD TYPE
  • 1/2 INCH ANCHOR SIZE
  • 1.625 INCH EMBED DEPTH
  • HEAD DIAMETER 0.5 INCH
  • APPLICATION PERMANENTLY ANCHORING HEAVY EQUIPMENT TO CONCRETE, BRICK, CINDER BLOCK, THIN WALL, SOLID CONCRETE
  • PACKAGING QUANTITY 25 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 61822
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Bolt Type Shoulder Bolt (optional feature); Tamperproof
Material Hardened Steel
Finish Chrome (optional feature)
View Details
#3 Regular Flat Head Plow Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Plow Bolt
Material Steel
Finish Zinc Plated (optional feature); Plain
View Details
ptfe bolts and nuts -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Plastic; PTFE
View Details