Minerallac Company Anchor 61218

Description
NAIL-IN TYPE NYLON MATERIAL 1 INCH ANCHOR LENGTH 285 LB (ULTIMATE PULLOUT) LOAD RATING MUSHROOM HEAD TYPE 1/4 INCH ANCHOR SIZE APPLICATION DESIGNED FOR ATTACHING TERMINATION BAR TO SOLID CONCRETE, SOLID BRICK, BLOCK OR MASONRY WALLS PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
NAIL-IN TYPE NYLON MATERIAL 1 INCH ANCHOR LENGTH 285 LB (ULTIMATE PULLOUT) LOAD RATING MUSHROOM HEAD TYPE 1/4 INCH ANCHOR SIZE APPLICATION DESIGNED FOR ATTACHING TERMINATION BAR TO SOLID CONCRETE, SOLID BRICK, BLOCK OR MASONRY WALLS PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 61218 - Minerallac Company
Hampshire, IL, USA
Anchor
61218
Anchor 61218
NAIL-IN TYPE NYLON MATERIAL 1 INCH ANCHOR LENGTH 285 LB (ULTIMATE PULLOUT) LOAD RATING MUSHROOM HEAD TYPE 1/4 INCH ANCHOR SIZE APPLICATION DESIGNED FOR ATTACHING TERMINATION BAR TO SOLID CONCRETE, SOLID BRICK, BLOCK OR MASONRY WALLS PACKAGING QUANTITY 100 PER BOX
  • NAIL-IN TYPE
  • NYLON MATERIAL
  • 1 INCH ANCHOR LENGTH
  • 285 LB (ULTIMATE PULLOUT) LOAD RATING
  • MUSHROOM HEAD TYPE
  • 1/4 INCH ANCHOR SIZE
  • APPLICATION DESIGNED FOR ATTACHING TERMINATION BAR TO SOLID CONCRETE, SOLID BRICK, BLOCK OR MASONRY WALLS
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 61218
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Contact Bolt - BJ730 - Imao-Fixtureworks
Specs
Material Steel
Finish Black Oxide
Metric M4; M5; M6; M8; M10; M12; M16; M20
View Details
Kwik-Strip® Stripper Bolts - 46617 - Jergens, Inc.
Specs
Material Steel; Alloy Steel
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details