Minerallac Company Anchor 61186

Description
THREADED ROD TYPE STEEL MATERIAL ELECTRO ZINC PLATED FINISH 1-3/4 INCH SCREW LENGTH 5/16 INCH SCREW SIZE 5/8 INCH AF END-DRILLED HEAD TYPE 3/8 INCH ANCHOR SIZE SAMMYS[R] BRAND HEAD COLOR SILVER APPLICATION INSTALL VERTICALLY INTO THE BOTTOM OF CONCRETE STRUCTURES FOR HANGING THREADED ROD PACKAGING QUANTITY 25 PER BOX/125 PER CASE
Datasheet
Description
THREADED ROD TYPE STEEL MATERIAL ELECTRO ZINC PLATED FINISH 1-3/4 INCH SCREW LENGTH 5/16 INCH SCREW SIZE 5/8 INCH AF END-DRILLED HEAD TYPE 3/8 INCH ANCHOR SIZE SAMMYS[R] BRAND HEAD COLOR SILVER APPLICATION INSTALL VERTICALLY INTO THE BOTTOM OF CONCRETE STRUCTURES FOR HANGING THREADED ROD PACKAGING QUANTITY 25 PER BOX/125 PER CASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 61186 - Minerallac Company
Hampshire, IL, USA
Anchor
61186
Anchor 61186
THREADED ROD TYPE STEEL MATERIAL ELECTRO ZINC PLATED FINISH 1-3/4 INCH SCREW LENGTH 5/16 INCH SCREW SIZE 5/8 INCH AF END-DRILLED HEAD TYPE 3/8 INCH ANCHOR SIZE SAMMYS[R] BRAND HEAD COLOR SILVER APPLICATION INSTALL VERTICALLY INTO THE BOTTOM OF CONCRETE STRUCTURES FOR HANGING THREADED ROD PACKAGING QUANTITY 25 PER BOX/125 PER CASE
  • THREADED ROD TYPE
  • STEEL MATERIAL
  • ELECTRO ZINC PLATED FINISH
  • 1-3/4 INCH SCREW LENGTH
  • 5/16 INCH SCREW SIZE
  • 5/8 INCH AF END-DRILLED HEAD TYPE
  • 3/8 INCH ANCHOR SIZE
  • SAMMYS[R] BRAND
  • HEAD COLOR SILVER
  • APPLICATION INSTALL VERTICALLY INTO THE BOTTOM OF CONCRETE STRUCTURES FOR HANGING THREADED ROD
  • PACKAGING QUANTITY 25 PER BOX/125 PER CASE
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 61186
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

T-Slot Bolts - 44107 - Jergens, Inc.
Specs
Bolt Type T-Head Bolt
Material Steel; Alloy Steel
Finish Black Oxide; Black Oxide
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Hexagon Bolt
Material Steel
Finish Zinc Chromate (optional feature); Plain
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Hex Flange Sealing Bolts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Bolt Type Flange Bolt; Hexagon Bolt
Material Steel; Stainless Steel
Finish Black Oxide; Zinc Plated; Black Zinc, Cadmium
View Details