Minerallac Company Anchor 61840

Description
SLEEVE TYPE STEEL MATERIAL ZINC PLATED FINISH 4 INCH ANCHOR LENGTH 2700 PSI (TENSION STRENGTH), 3250 PSI (SHEAR STRENGTH) LOAD RATING 3/8 INCH DRILL SIZE HEX NUT HEAD TYPE 1/2 INCH ANCHOR SIZE 1.625 INCH EMBED DEPTH HEAD DIAMETER 0.5 INCH APPLICATION PERMANENTLY ANCHORING HEAVY EQUIPMENT TO CONCRETE, BRICK, CINDER BLOCK, THIN WALL, SOLID CONCRETE PACKAGING QUANTITY 25 PER BOX
Datasheet
Description
SLEEVE TYPE STEEL MATERIAL ZINC PLATED FINISH 4 INCH ANCHOR LENGTH 2700 PSI (TENSION STRENGTH), 3250 PSI (SHEAR STRENGTH) LOAD RATING 3/8 INCH DRILL SIZE HEX NUT HEAD TYPE 1/2 INCH ANCHOR SIZE 1.625 INCH EMBED DEPTH HEAD DIAMETER 0.5 INCH APPLICATION PERMANENTLY ANCHORING HEAVY EQUIPMENT TO CONCRETE, BRICK, CINDER BLOCK, THIN WALL, SOLID CONCRETE PACKAGING QUANTITY 25 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 61840 - Minerallac Company
Hampshire, IL, USA
Anchor
61840
Anchor 61840
SLEEVE TYPE STEEL MATERIAL ZINC PLATED FINISH 4 INCH ANCHOR LENGTH 2700 PSI (TENSION STRENGTH), 3250 PSI (SHEAR STRENGTH) LOAD RATING 3/8 INCH DRILL SIZE HEX NUT HEAD TYPE 1/2 INCH ANCHOR SIZE 1.625 INCH EMBED DEPTH HEAD DIAMETER 0.5 INCH APPLICATION PERMANENTLY ANCHORING HEAVY EQUIPMENT TO CONCRETE, BRICK, CINDER BLOCK, THIN WALL, SOLID CONCRETE PACKAGING QUANTITY 25 PER BOX
  • SLEEVE TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 4 INCH ANCHOR LENGTH
  • 2700 PSI (TENSION STRENGTH), 3250 PSI (SHEAR STRENGTH) LOAD RATING
  • 3/8 INCH DRILL SIZE
  • HEX NUT HEAD TYPE
  • 1/2 INCH ANCHOR SIZE
  • 1.625 INCH EMBED DEPTH
  • HEAD DIAMETER 0.5 INCH
  • APPLICATION PERMANENTLY ANCHORING HEAVY EQUIPMENT TO CONCRETE, BRICK, CINDER BLOCK, THIN WALL, SOLID CONCRETE
  • PACKAGING QUANTITY 25 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 61840
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Contact Bolt - BJ732 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Material Steel; Stainless Steel
Finish Black Oxide
Metric M6; M8; M10; M12; M16; M20; M24
View Details
T-Slot Bolts - 44103 - Jergens, Inc.
Specs
Bolt Type T-Head Bolt
Material Steel; Alloy Steel
Finish Black Oxide; Black Oxide
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details