Minerallac Company Stove Bolt - Non Metric 9410S

Description
SLOTTED, PHILLIPS TYPE 18-8 STAINLESS STEEL MATERIAL 1.25 INCH 1.418 INCH OVERALL LENGTH 20 TPI 1/4 INCH NOMINAL SIZE ROUND HEAD STYLE HEX NUT TYPE HEAD WIDTH 0.458 INCH HEAD HEIGHT 0.168 INCH PACKAGING QUANTITY 100 PER PACK
Datasheet
Description
SLOTTED, PHILLIPS TYPE 18-8 STAINLESS STEEL MATERIAL 1.25 INCH 1.418 INCH OVERALL LENGTH 20 TPI 1/4 INCH NOMINAL SIZE ROUND HEAD STYLE HEX NUT TYPE HEAD WIDTH 0.458 INCH HEAD HEIGHT 0.168 INCH PACKAGING QUANTITY 100 PER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stove Bolt - Non Metric - 9410S - Minerallac Company
Hampshire, IL, USA
Stove Bolt - Non Metric
9410S
Stove Bolt - Non Metric 9410S
SLOTTED, PHILLIPS TYPE 18-8 STAINLESS STEEL MATERIAL 1.25 INCH 1.418 INCH OVERALL LENGTH 20 TPI 1/4 INCH NOMINAL SIZE ROUND HEAD STYLE HEX NUT TYPE HEAD WIDTH 0.458 INCH HEAD HEIGHT 0.168 INCH PACKAGING QUANTITY 100 PER PACK
  • SLOTTED, PHILLIPS TYPE
  • 18-8 STAINLESS STEEL MATERIAL
  • 1.25 INCH
  • 1.418 INCH OVERALL LENGTH
  • 20 TPI
  • 1/4 INCH NOMINAL SIZE
  • ROUND HEAD STYLE
  • HEX NUT TYPE
  • HEAD WIDTH 0.458 INCH
  • HEAD HEIGHT 0.168 INCH
  • PACKAGING QUANTITY 100 PER PACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 9410S
Product Name Stove Bolt - Non Metric
Bolt Type Stove Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Titanium SHCS 6-32 x .312 Long - 21605 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3120 inch (7.92 mm)
View Details
2 suppliers
Fully-threaded Bar - BJ830 - Imao-Fixtureworks
Specs
Bolt Type Stud Bolt
Material Steel; Stainless Steel
Finish Black Oxide
View Details