Minerallac Company Anchor 61187

Description
THREADED ROD TYPE STEEL MATERIAL ELECTRO ZINC PLATED FINISH 1-3/4 INCH SCREW LENGTH 5/16 INCH SCREW SIZE 5/8 INCH AF END-DRILLED HEAD TYPE 1/2 INCH ANCHOR SIZE SAMMYS[R] BRAND HEAD COLOR SILVER APPLICATION INSTALL VERTICALLY INTO THE BOTTOM OF CONCRETE STRUCTURES FOR HANGING THREADED ROD PACKAGING QUANTITY 25 PER BOX/125 PER CASE
Datasheet
Description
THREADED ROD TYPE STEEL MATERIAL ELECTRO ZINC PLATED FINISH 1-3/4 INCH SCREW LENGTH 5/16 INCH SCREW SIZE 5/8 INCH AF END-DRILLED HEAD TYPE 1/2 INCH ANCHOR SIZE SAMMYS[R] BRAND HEAD COLOR SILVER APPLICATION INSTALL VERTICALLY INTO THE BOTTOM OF CONCRETE STRUCTURES FOR HANGING THREADED ROD PACKAGING QUANTITY 25 PER BOX/125 PER CASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 61187 - Minerallac Company
Hampshire, IL, USA
Anchor
61187
Anchor 61187
THREADED ROD TYPE STEEL MATERIAL ELECTRO ZINC PLATED FINISH 1-3/4 INCH SCREW LENGTH 5/16 INCH SCREW SIZE 5/8 INCH AF END-DRILLED HEAD TYPE 1/2 INCH ANCHOR SIZE SAMMYS[R] BRAND HEAD COLOR SILVER APPLICATION INSTALL VERTICALLY INTO THE BOTTOM OF CONCRETE STRUCTURES FOR HANGING THREADED ROD PACKAGING QUANTITY 25 PER BOX/125 PER CASE
  • THREADED ROD TYPE
  • STEEL MATERIAL
  • ELECTRO ZINC PLATED FINISH
  • 1-3/4 INCH SCREW LENGTH
  • 5/16 INCH SCREW SIZE
  • 5/8 INCH AF END-DRILLED HEAD TYPE
  • 1/2 INCH ANCHOR SIZE
  • SAMMYS[R] BRAND
  • HEAD COLOR SILVER
  • APPLICATION INSTALL VERTICALLY INTO THE BOTTOM OF CONCRETE STRUCTURES FOR HANGING THREADED ROD
  • PACKAGING QUANTITY 25 PER BOX/125 PER CASE
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 61187
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

T-Slot Bolts - 44103 - Jergens, Inc.
Specs
Bolt Type T-Head Bolt
Material Steel; Alloy Steel
Finish Black Oxide; Black Oxide
View Details
Square Head Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Square Head Bolt
Material Steel
Finish Plain
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Hex Flange Sealing Bolts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Bolt Type Flange Bolt; Hexagon Bolt
Material Steel; Stainless Steel
Finish Black Oxide; Zinc Plated; Black Zinc, Cadmium
View Details