Minerallac Company Hex Bolt - Non Metric 55849

Description
HEX, FULLY THREADED TYPE GRADE 5 MEDIUM CARBON STEEL MATERIAL ZINC PLATED FINISH 3 INCH 5/16 INCH HEAD HEIGHT 3/4 INCH HEAD WIDTH ACROSS FLAT 1/2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 13 TPI QUENCHED, TEMPERED PROCESS HEAD COLOR SILVER PACKAGING QUANTITY 50 PER BOX
Datasheet
Description
HEX, FULLY THREADED TYPE GRADE 5 MEDIUM CARBON STEEL MATERIAL ZINC PLATED FINISH 3 INCH 5/16 INCH HEAD HEIGHT 3/4 INCH HEAD WIDTH ACROSS FLAT 1/2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 13 TPI QUENCHED, TEMPERED PROCESS HEAD COLOR SILVER PACKAGING QUANTITY 50 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Bolt - Non Metric - 55849 - Minerallac Company
Hampshire, IL, USA
Hex Bolt - Non Metric
55849
Hex Bolt - Non Metric 55849
HEX, FULLY THREADED TYPE GRADE 5 MEDIUM CARBON STEEL MATERIAL ZINC PLATED FINISH 3 INCH 5/16 INCH HEAD HEIGHT 3/4 INCH HEAD WIDTH ACROSS FLAT 1/2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 13 TPI QUENCHED, TEMPERED PROCESS HEAD COLOR SILVER PACKAGING QUANTITY 50 PER BOX
  • HEX, FULLY THREADED TYPE
  • GRADE 5 MEDIUM CARBON STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3 INCH
  • 5/16 INCH HEAD HEIGHT
  • 3/4 INCH HEAD WIDTH ACROSS FLAT
  • 1/2 INCH NOMINAL DIAMETER
  • UNC-2A THREAD SERIES
  • 13 TPI
  • QUENCHED, TEMPERED PROCESS
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 50 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 55849
Product Name Hex Bolt - Non Metric
Bolt Type Hexagon Bolt
Unlock Full Specs
to access all available technical data

Similar Products

T-slot Bolt - BJ755 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type T-Head Bolt
Material Steel
Finish Black Oxide
View Details
Superbolt HyFit -  - Nord-Lock Group
Nord-Lock Group
Specs
Bolt Type Machine Bolt; Expansion Bolt
View Details
Hex Bolts - 2454135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bolt Type Hexagon Bolt
Material Steel
Finish Zinc Plated; Zinc Plated
View Details