Minerallac Company Anchor 58732

Description
HOLLOW WALL, TOGGLE TYPE STEEL MATERIAL ZINC PLATED FINISH 24 TPI #10 SCREW SIZE 1/2 INCH DRILL SIZE TOGGLER[R], SNAPTOGGLE[R] BRAND APPLICATION GYPSUM BOARD, DRYWALL WITH A STEEL STUD, CONCRETE BLOCK, TILE OVER DRYWALL PACKAGING QUANTITY 100 PER BOX BA MODEL
Datasheet
Description
HOLLOW WALL, TOGGLE TYPE STEEL MATERIAL ZINC PLATED FINISH 24 TPI #10 SCREW SIZE 1/2 INCH DRILL SIZE TOGGLER[R], SNAPTOGGLE[R] BRAND APPLICATION GYPSUM BOARD, DRYWALL WITH A STEEL STUD, CONCRETE BLOCK, TILE OVER DRYWALL PACKAGING QUANTITY 100 PER BOX BA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 58732 - Minerallac Company
Hampshire, IL, USA
Anchor
58732
Anchor 58732
HOLLOW WALL, TOGGLE TYPE STEEL MATERIAL ZINC PLATED FINISH 24 TPI #10 SCREW SIZE 1/2 INCH DRILL SIZE TOGGLER[R], SNAPTOGGLE[R] BRAND APPLICATION GYPSUM BOARD, DRYWALL WITH A STEEL STUD, CONCRETE BLOCK, TILE OVER DRYWALL PACKAGING QUANTITY 100 PER BOX BA MODEL
  • HOLLOW WALL, TOGGLE TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 24 TPI
  • #10 SCREW SIZE
  • 1/2 INCH DRILL SIZE
  • TOGGLER[R], SNAPTOGGLE[R] BRAND
  • APPLICATION GYPSUM BOARD, DRYWALL WITH A STEEL STUD, CONCRETE BLOCK, TILE OVER DRYWALL
  • PACKAGING QUANTITY 100 PER BOX
  • BA MODEL
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 58732
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

U-Bolt Clip DIN 741 Stainless RopeDiaRange 3 mm - 121200300060 - Certex UK
Specs
Bolt Type U-Bolt
Material Stainless Steel; Bases AISI 316, u-bolt AISI 304.
View Details
Panel Mount or Board Mount Screw-Lok Bolt - G125-4520000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Titanium SHCS 2-56 x .187 Long - 21203 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.1870 inch (4.75 mm)
View Details
2 suppliers
Eye Bolt - BJ761-N / BJ761-A - Imao-Fixtureworks
Specs
Material Steel
Finish Black Oxide
Metric M6; M8; M10; M12; M16; M20
View Details