Minerallac Company Anchor 62052

Description
WEDGE TYPE STEEL MATERIAL ZINC PLATED FINISH 3-1/4 INCH ANCHOR LENGTH 2-1/4 INCH THREAD LENGTH 20 TPI 5/8 INCH DRILL SIZE 1/4 INCH ANCHOR SIZE 1-1/8 INCH EMBED DEPTH TRUBOLT[R] BRAND THREAD TYPE COARSE THREAD SIZE 1/4 INCH APPLICATION CONCRETE AND STONE PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
WEDGE TYPE STEEL MATERIAL ZINC PLATED FINISH 3-1/4 INCH ANCHOR LENGTH 2-1/4 INCH THREAD LENGTH 20 TPI 5/8 INCH DRILL SIZE 1/4 INCH ANCHOR SIZE 1-1/8 INCH EMBED DEPTH TRUBOLT[R] BRAND THREAD TYPE COARSE THREAD SIZE 1/4 INCH APPLICATION CONCRETE AND STONE PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 62052 - Minerallac Company
Hampshire, IL, USA
Anchor
62052
Anchor 62052
WEDGE TYPE STEEL MATERIAL ZINC PLATED FINISH 3-1/4 INCH ANCHOR LENGTH 2-1/4 INCH THREAD LENGTH 20 TPI 5/8 INCH DRILL SIZE 1/4 INCH ANCHOR SIZE 1-1/8 INCH EMBED DEPTH TRUBOLT[R] BRAND THREAD TYPE COARSE THREAD SIZE 1/4 INCH APPLICATION CONCRETE AND STONE PACKAGING QUANTITY 100 PER BOX
  • WEDGE TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3-1/4 INCH ANCHOR LENGTH
  • 2-1/4 INCH THREAD LENGTH
  • 20 TPI
  • 5/8 INCH DRILL SIZE
  • 1/4 INCH ANCHOR SIZE
  • 1-1/8 INCH EMBED DEPTH
  • TRUBOLT[R] BRAND
  • THREAD TYPE COARSE
  • THREAD SIZE 1/4 INCH
  • APPLICATION CONCRETE AND STONE
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 62052
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Titanium SHCS M6 x 20mm Long - 25063 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.7874 inch (20 mm)
View Details
2 suppliers
Fully-threaded Bar - BJ830 - Imao-Fixtureworks
Specs
Bolt Type Stud Bolt
Material Steel; Stainless Steel
Finish Black Oxide
View Details