Minerallac Company Anchor 62672

Description
WEDGE TYPE STEEL MATERIAL ZINC PLATED FINISH 4-1/4 INCH ANCHOR LENGTH 2-7/8 INCH THREAD LENGTH 11 TPI 1 INCH DRILL SIZE 5/8 INCH ANCHOR SIZE 2-3/4 INCH EMBED DEPTH TRUBOLT[R] BRAND THREAD TYPE COARSE THREAD SIZE 5/8 INCH APPLICATION CONCRETE AND STONE PACKAGING QUANTITY 10 PER BOX
Datasheet
Description
WEDGE TYPE STEEL MATERIAL ZINC PLATED FINISH 4-1/4 INCH ANCHOR LENGTH 2-7/8 INCH THREAD LENGTH 11 TPI 1 INCH DRILL SIZE 5/8 INCH ANCHOR SIZE 2-3/4 INCH EMBED DEPTH TRUBOLT[R] BRAND THREAD TYPE COARSE THREAD SIZE 5/8 INCH APPLICATION CONCRETE AND STONE PACKAGING QUANTITY 10 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 62672 - Minerallac Company
Hampshire, IL, USA
Anchor
62672
Anchor 62672
WEDGE TYPE STEEL MATERIAL ZINC PLATED FINISH 4-1/4 INCH ANCHOR LENGTH 2-7/8 INCH THREAD LENGTH 11 TPI 1 INCH DRILL SIZE 5/8 INCH ANCHOR SIZE 2-3/4 INCH EMBED DEPTH TRUBOLT[R] BRAND THREAD TYPE COARSE THREAD SIZE 5/8 INCH APPLICATION CONCRETE AND STONE PACKAGING QUANTITY 10 PER BOX
  • WEDGE TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 4-1/4 INCH ANCHOR LENGTH
  • 2-7/8 INCH THREAD LENGTH
  • 11 TPI
  • 1 INCH DRILL SIZE
  • 5/8 INCH ANCHOR SIZE
  • 2-3/4 INCH EMBED DEPTH
  • TRUBOLT[R] BRAND
  • THREAD TYPE COARSE
  • THREAD SIZE 5/8 INCH
  • APPLICATION CONCRETE AND STONE
  • PACKAGING QUANTITY 10 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 62672
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

T-Slot Bolts - 44308 - Jergens, Inc.
Specs
Bolt Type T-Head Bolt
Material Steel; Alloy Steel
Finish Black Oxide; Black Oxide
View Details
Square Head Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Square Head Bolt
Material Steel
Finish Plain
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Hex Sealing Bolts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Bolt Type Hexagon Bolt
View Details