Minerallac Company Hex Bolt - Non Metric 55864

Description
FULLY THREADED TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 4 INCH 5/16 INCH HEAD HEIGHT 3/4 INCH HEAD WIDTH ACROSS FLAT 1/2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 13 TPI COLOR SILVER PACKAGING QUANTITY 25 PER BOX
Datasheet
Description
FULLY THREADED TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 4 INCH 5/16 INCH HEAD HEIGHT 3/4 INCH HEAD WIDTH ACROSS FLAT 1/2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 13 TPI COLOR SILVER PACKAGING QUANTITY 25 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Bolt - Non Metric - 55864 - Minerallac Company
Hampshire, IL, USA
Hex Bolt - Non Metric
55864
Hex Bolt - Non Metric 55864
FULLY THREADED TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 4 INCH 5/16 INCH HEAD HEIGHT 3/4 INCH HEAD WIDTH ACROSS FLAT 1/2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 13 TPI COLOR SILVER PACKAGING QUANTITY 25 PER BOX
  • FULLY THREADED TYPE
  • GRADE 2 STEEL MATERIAL
  • ZINC PLATED FINISH
  • 4 INCH
  • 5/16 INCH HEAD HEIGHT
  • 3/4 INCH HEAD WIDTH ACROSS FLAT
  • 1/2 INCH NOMINAL DIAMETER
  • UNC-2A THREAD SERIES
  • 13 TPI
  • COLOR SILVER
  • PACKAGING QUANTITY 25 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 55864
Product Name Hex Bolt - Non Metric
Bolt Type Hexagon Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Titanium SHCS 6-32 x .750 Long - 21612 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.7500 inch (19.05 mm)
View Details
2 suppliers
T-slot Bolt - BJ755 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type T-Head Bolt
Material Steel
Finish Black Oxide
View Details