Minerallac Company Datasheets for Industrial Lubricants
Industrial lubricants are oils, fluids, greases and other compounds designed to reduce friction, binding or wear and exclude moisture. Specialized characteristics may enhance thermal conduction across thermal interfaces or reduce electrical resistivity across electrical joints.
Industrial Lubricants: Learn more
| Product Name | Notes |
|---|---|
| ALL METAL SURFACES, NUTS AND BOLTS, OPERATING CONTROLS, ELECTRICAL WIRING, IGNITION SYSTEMS, CIRCUITRY, CONNECTORS APPLICATION -20 TO 500 DEG F TEMPERATURE RATING AEROSOL CAN CONTAINER TYPE 16 OZ CONTAINER SIZE... | |
| CHAINS, GEARS, REELS, JOINTS, HINGES, LINKAGES, ROLLERS, NUTS, BOLT APPLICATION -60 TO 475 DEG F TEMPERATURE RATING AEROSOL CAN CONTAINER TYPE 8 OZ CONTAINER SIZE 0 DEG F FLASH POINT... | |
| CHAINS, GEARS, REELS, JOINTS, HINGES, LINKAGES, ROLLERS, NUTS, BOLT APPLICATION -60 TO 475 DEG F TEMPERATURE RATING SQUEEZE TUBE CONTAINER TYPE 2 OZ CONTAINER SIZE 0 DEG F FLASH POINT... | |
| CHAINS, GEARS, REELS, JOINTS, HINGES, LINKAGES, ROLLERS, NUTS, BOLT APPLICATION -60 TO 475 DEG F TEMPERATURE RATING TRIGGER SPRAY BOTTLE CONTAINER TYPE 18 OZ CONTAINER SIZE 0 DEG F FLASH... | |
| FOR RELEASING RUSTED OR FROZEN LUGS AND BOLTS, LUBRICATING TIGHT- FITTING PARTS, REPAIR WORK, GENERAL OVERHAUL AND OTHER METAL COMPONENTS APPLICATION -20 TO 550 DEG F TEMPERATURE RATING AEROSOL CAN... | |
| GENERAL PURPOSE APPLICATION CAN CONTAINER TYPE 5 GALLON CONTAINER SIZE 640 CONTAINER SIZE IN OZ SPRAYON[T] BRAND MSDS NUMBER S71105 USDA RATING H2 PACKAGING QUANTITY 1 CONTAINER SIZE IN OZ... | |
| LIGHT AMBER COLOR INDOOR APPLICATION -29 TO 150 DEG C TEMPERATURE RATING CAN CONTAINER TYPE 16 OZ CONTAINER SIZE OIL BASE 188 DEG F FLASH POINT AEROSOL PHYSICAL FORM SPRAYON[R],... | |
| RUBBER MOUNTINGS, WEATHER-STRIP INSULATION, DOORS, LOCKS, TRUNK LIDS, WINDOWS, SLITTER KNIVES AND ANY SLIDING SURFACE APPLICATION -40 TO 400 DEG F TEMPERATURE RATING AEROSOL CAN CONTAINER TYPE 16 OZ CONTAINER... |