Minerallac Company Toggle Bolt - Non Metric 58348

Description
SQUARE, SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH 3/16 INCH NOMINAL SIZE MUSHROOM HEAD STYLE 1/2 INCH DRILL SIZE THREAD TYPE COARSE APPLICATION HOLLOW BLOCK OR GYPSUM WALLBOARD PACKAGING QUANTITY 50 PER BOX
Datasheet
Description
SQUARE, SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH 3/16 INCH NOMINAL SIZE MUSHROOM HEAD STYLE 1/2 INCH DRILL SIZE THREAD TYPE COARSE APPLICATION HOLLOW BLOCK OR GYPSUM WALLBOARD PACKAGING QUANTITY 50 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Bolt - Non Metric - 58348 - Minerallac Company
Hampshire, IL, USA
Toggle Bolt - Non Metric
58348
Toggle Bolt - Non Metric 58348
SQUARE, SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH 3/16 INCH NOMINAL SIZE MUSHROOM HEAD STYLE 1/2 INCH DRILL SIZE THREAD TYPE COARSE APPLICATION HOLLOW BLOCK OR GYPSUM WALLBOARD PACKAGING QUANTITY 50 PER BOX
  • SQUARE, SLOTTED TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3 INCH
  • 3/16 INCH NOMINAL SIZE
  • MUSHROOM HEAD STYLE
  • 1/2 INCH DRILL SIZE
  • THREAD TYPE COARSE
  • APPLICATION HOLLOW BLOCK OR GYPSUM WALLBOARD
  • PACKAGING QUANTITY 50 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 58348
Product Name Toggle Bolt - Non Metric
Bolt Type Toggle Bolt
Unlock Full Specs
to access all available technical data

Similar Products

T-Bolts - 42305 - Jergens, Inc.
Jergens, Inc.
Specs
Bolt Type T-Head Bolt
Material Steel; Alloy Steel
Finish Black Oxide; Black Oxide
View Details
Square Head Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Square Head Bolt
Material Steel
Finish Plain
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Hex Sealing Bolts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Bolt Type Hexagon Bolt
View Details