Minerallac Company Datasheets for Industrial Sealants
Industrial sealants are liquid or viscous compounds used between surfaces to contain fluids, prevent leaks, and prevent infiltration of unwanted material. They may also include compounds for filling gaps or seams.
Industrial Sealants: Learn more
| Product Name | Notes |
|---|---|
| ACRYLIC SILICONE TYPE WHITE COLOR ALL PURPOSE APPLICATION SPECIFIC GRAVITY 1.02 | |
| BLACK COLOR CIRCUIT BOARDS, INSULATING ELECTRICAL CONNECTION, JUNCTION BOXES APPLICATION TUBE CONTAINER TYPE 8 HR SETTING TIME CONTAINER SIZE 3.7 OZ CONTAINER SIZE IN OZ 3.7 CONTAINER SIZE IN OZ... | |
| CLEAR COLOR INSULATING ELECTRICAL CONNECTORS, JUNCTION BOX, SEALING CIRCUIT BOARDS, RECOATING INSULATING WIRING AND CABLES APPLICATION TUBE CONTAINER TYPE INDUSTRIAL ADHESIVE CONTAINER SIZE 10.2 OZ CONTAINER SIZE IN OZ 10.2... | |
| CLEAR COLOR INSULATING ELECTRICAL CONNECTORS, JUNCTION BOX, SEALING CIRCUIT BOARDS, RECOATING INSULATING WIRING AND CABLES APPLICATION TUBE CONTAINER TYPE INDUSTRIAL ADHESIVE CONTAINER SIZE 3.7 OZ CONTAINER SIZE IN OZ 3.7... | |
| FIRE-RATED GYPSUM WALLBOARD PARTITIONS, CONCRETE WALLS/FLOORS, WOOD FLOORS/CONCRETE OR CORRUGATED STEEL DECK FLOOR/CEILING ASSEMBLY APPLICATION TUBE CONTAINER TYPE 10.5 OZ CONTAINER CAPACITY SPECIFIC GRAVITY 1.25 BASE CONTENT WATER BOILING POINT... | |
| GENERAL PURPOSE FIRE-RATED SEALANT, SMOKE SEAL FOR CONSTRUCTION JOINTS, THROUGH-PENETRATIONS ON BOTH HORIZONTAL AND VERTICAL SURFACES APPLICATION TUBE CONTAINER TYPE 10.3 OZ CONTAINER CAPACITY SPECIFIC GRAVITY 1.1 BASE CONTENT WATER... | |
| GENERAL PURPOSE FIRE-RATED SEALANT, SMOKE SEAL FOR CONSTRUCTION JOINTS, THROUGH-PENETRATIONS ON BOTH HORIZONTAL AND VERTICAL SURFACES APPLICATION TUBE CONTAINER TYPE 20.2 OZ CONTAINER CAPACITY SPECIFIC GRAVITY 1.1 BASE CONTENT WATER... | |
| GRAY COLOR UL APPLICABLE STANDARD CONDUIT OPENINGS AND JUNCTION BOXES APPLICATION 25 TO 125 DEG F TEMPERATURE RATING 1 LB CONTAINER CAPACITY PACKAGING QUANTITY 50 PER PACK | |
| GRAY COLOR UL APPLICABLE STANDARD CONDUIT OPENINGS AND JUNCTION BOXES APPLICATION 25 TO 125 DEG F TEMPERATURE RATING 5 LB CONTAINER CAPACITY PACKAGING QUANTITY 10 PER PACK | |
| INDUSTRIAL ADHESIVE TUBE TYPE CLEAR COLOR INSULATING ELECTRICAL CONNECTORS, JUNCTION BOX, SEALING CIRCUIT BOARDS, RECOATING INSULATING WIRING AND CABLES APPLICATION SQUARE TUBE CONTAINER TYPE 3.7 OZ CONTAINER CAPACITY 8 HR... | |
| INDUSTRIAL ADHESIVE, CAULK TYPE CLEAR COLOR INSULATING ELECTRICAL CONNECTORS, JUNCTION BOX, SEALING CIRCUIT BOARDS, RECOATING INSULATING WIRING AND CABLES APPLICATION TUBE, CARTRIDGE CONTAINER TYPE 10.2 OZ CONTAINER CAPACITY 8 HR... | |
| INSULATING FOAM TYPE CORNER AND T-JOINTS, EXTERIOR SHEETING, OPENINGS AND GAPS AT THE PLATE LINE, MASONRY AND CONCRETE OR WOOD WALLS. APPLICATION 60 TO 100 DEG F TEMPERATURE RATING CAN... | |
| MINERALLAC. BRAND PACKAGING QUANTITY 1 PER CASE CONTAINER SIZE 5 GALLON CONTAINER SIZE IN OZ 640 CONTAINER SIZE IN OZ - UOM OZ | |
| RTV SILICONE TYPE CLEAR COLOR NSF, ASTM C-920, TT-S-00230C, TTS-001543A APPLICABLE STANDARD INTERIOR AND EXTERIOR PROJECT APPLICATION TUBE CONTAINER TYPE 10 OZ CONTAINER CAPACITY WHITE LIGHTNING[R] BRAND PACKAGING QUANTITY 12... | |
| RTV SILICONE TYPE NSF APPLICABLE STANDARD INTERIOR AND EXTERIOR PROJECT APPLICATION 8 TO 450 DEG F TEMPERATURE RATING CAN CONTAINER TYPE 8 OZ CONTAINER CAPACITY 5 TO 10 MIN SETTING... | |
| RTV SILICONE TYPE WHITE COLOR NSF, ASTM C-920, TT-S-00230C, TTS-001543A APPLICABLE STANDARD DOORS, WINDOWS, CROWN MOLDING, TRIM, SIDING, AS WELL AS KITCHEN/BATH APPLICATION TUBE CONTAINER TYPE 10 OZ CONTAINER CAPACITY... | |
| WHITE COLOR ASTM E84, UL 723 APPLICABLE STANDARD ELECTRICAL BOX APPLICATION PLASTIC CONTAINER TYPE WORK LIFE 2 HR SIZE 1-13/16 INCH X 2-13/16 INCH X 1/4 INCH SPECIFIC GRAVITY 1.63... | |
| WHITE COLOR ASTM E84, UL 723 APPLICABLE STANDARD ELECTRICAL BOX APPLICATION PLASTIC CONTAINER TYPE WORK LIFE 2 HR SIZE 3-11/16 INCH X 3-3/4 INCH X 1/4 INCH SPECIFIC GRAVITY 1.63... |