Minerallac Company Toggle Bolt - Non Metric 58564

Description
SQUARE, SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 4 INCH 1/4 INCH NOMINAL SIZE MUSHROOM HEAD STYLE 5/8 INCH DRILL SIZE THREAD TYPE COARSE APPLICATION HOLLOW BLOCK OR GYPSUM WALLBOARD PACKAGING QUANTITY 50 PER BOX
Datasheet
Description
SQUARE, SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 4 INCH 1/4 INCH NOMINAL SIZE MUSHROOM HEAD STYLE 5/8 INCH DRILL SIZE THREAD TYPE COARSE APPLICATION HOLLOW BLOCK OR GYPSUM WALLBOARD PACKAGING QUANTITY 50 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Bolt - Non Metric - 58564 - Minerallac Company
Hampshire, IL, USA
Toggle Bolt - Non Metric
58564
Toggle Bolt - Non Metric 58564
SQUARE, SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 4 INCH 1/4 INCH NOMINAL SIZE MUSHROOM HEAD STYLE 5/8 INCH DRILL SIZE THREAD TYPE COARSE APPLICATION HOLLOW BLOCK OR GYPSUM WALLBOARD PACKAGING QUANTITY 50 PER BOX
  • SQUARE, SLOTTED TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 4 INCH
  • 1/4 INCH NOMINAL SIZE
  • MUSHROOM HEAD STYLE
  • 5/8 INCH DRILL SIZE
  • THREAD TYPE COARSE
  • APPLICATION HOLLOW BLOCK OR GYPSUM WALLBOARD
  • PACKAGING QUANTITY 50 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 58564
Product Name Toggle Bolt - Non Metric
Bolt Type Toggle Bolt
Unlock Full Specs
to access all available technical data

Similar Products

CAM SCREWS - MBCS - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type CAM SCREW
Material Steel
Finish Black Oxide
View Details
Kwik-Strip® Stripper Bolts - 46621 - Jergens, Inc.
Specs
Material Steel; Alloy Steel
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details