Minerallac Company Hanger Bolt - Non Metric 66364

Description
FULLY THREADED TYPE STEEL MATERIAL ZINC PLATED FINISH 4 INCH OVERALL LENGTH 3/8 INCH NOMINAL DIAMETER APPLICATION STANDARD HANGER BOLTS ARE INTENDED TO BE INSERTED INTO A PRE DRILLED PILOT HOLE PACKAGING QUANTITY 50 PER BOX
Datasheet
Description
FULLY THREADED TYPE STEEL MATERIAL ZINC PLATED FINISH 4 INCH OVERALL LENGTH 3/8 INCH NOMINAL DIAMETER APPLICATION STANDARD HANGER BOLTS ARE INTENDED TO BE INSERTED INTO A PRE DRILLED PILOT HOLE PACKAGING QUANTITY 50 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hanger Bolt - Non Metric - 66364 - Minerallac Company
Hampshire, IL, USA
Hanger Bolt - Non Metric
66364
Hanger Bolt - Non Metric 66364
FULLY THREADED TYPE STEEL MATERIAL ZINC PLATED FINISH 4 INCH OVERALL LENGTH 3/8 INCH NOMINAL DIAMETER APPLICATION STANDARD HANGER BOLTS ARE INTENDED TO BE INSERTED INTO A PRE DRILLED PILOT HOLE PACKAGING QUANTITY 50 PER BOX
  • FULLY THREADED TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 4 INCH OVERALL LENGTH
  • 3/8 INCH NOMINAL DIAMETER
  • APPLICATION STANDARD HANGER BOLTS ARE INTENDED TO BE INSERTED INTO A PRE DRILLED PILOT HOLE
  • PACKAGING QUANTITY 50 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 66364
Product Name Hanger Bolt - Non Metric
Bolt Type Hanger Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Bolt - 931UA4/316L12045109 - BUMAX®
Specs
Material Stainless Steel; Austenitic
Fastener Standards ASME B18.2.1
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Bolt Type Shoulder Bolt (optional feature); Tamperproof
Material Hardened Steel
Finish Chrome (optional feature)
View Details
U-Bolt Clip DIN 741 Stainless RopeDiaRange 3 mm - 121200300060 - Certex UK
Specs
Bolt Type U-Bolt
Material Stainless Steel; Bases AISI 316, u-bolt AISI 304.
View Details