55532 -- CARRIAGE BOLT - NON METRIC
Minerallac Company
Carriage Bolt - Non Metric
55532
Description
ROUND HEAD, SQUARE NECK TYPE
STEEL MATERIAL
ZINC PLATED FINISH
2 INCH
3/8 INCH NOMINAL DIAMETER
16 TPI
PACKAGING QUANTITY 100 PER BOX
Description
ROUND HEAD, SQUARE NECK TYPE
STEEL MATERIAL
ZINC PLATED FINISH
2 INCH
3/8 INCH NOMINAL DIAMETER
16 TPI
PACKAGING QUANTITY 100 PER BOX
Datasheet
Suppliers
Carriage Bolt - Non Metric
55532
ROUND HEAD, SQUARE NECK TYPE
STEEL MATERIAL
ZINC PLATED FINISH
2 INCH
3/8 INCH NOMINAL DIAMETER
16 TPI
PACKAGING QUANTITY 100 PER BOX
- ROUND HEAD, SQUARE NECK TYPE
- STEEL MATERIAL
- ZINC PLATED FINISH
- 2 INCH
- 3/8 INCH NOMINAL DIAMETER
- 16 TPI
- PACKAGING QUANTITY 100 PER BOX
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
55532 |
|
Product Name
|
Carriage Bolt - Non Metric |
|
Bolt Type
|
Carriage Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Steel; Stainless Steel; Steel
Finish
Black Oxide; Black Oxide
Other Size Specs
3/8-16
View Details
National Bolt & Nut Corporation
Bolt Type
Flange Bolt
Material
Steel
Finish
Zinc Chromate (optional feature); Plain
View Details
ZAGO Manufacturing Company, Inc.
Bolt Type
Hexagon Bolt
Material
Steel; Stainless Steel
Finish
Black Oxide; Zinc Plated; Black Zinc, Cadmium
View Details