Minerallac Company U Bolt - Non Metric 67005

Description
ROUND BEND TYPE CARBON STEEL MATERIAL ZINC PLATED FINISH 2-3/8 INCH INSIDE WIDTH 3 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER 18 TPI HEIGHT 5 INCH PIPE SIZE 2 INCH INCLUDES 5/16 INCH HEX NUT AND PLATE
Datasheet
Description
ROUND BEND TYPE CARBON STEEL MATERIAL ZINC PLATED FINISH 2-3/8 INCH INSIDE WIDTH 3 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER 18 TPI HEIGHT 5 INCH PIPE SIZE 2 INCH INCLUDES 5/16 INCH HEX NUT AND PLATE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U Bolt - Non Metric - 67005 - Minerallac Company
Hampshire, IL, USA
U Bolt - Non Metric
67005
U Bolt - Non Metric 67005
ROUND BEND TYPE CARBON STEEL MATERIAL ZINC PLATED FINISH 2-3/8 INCH INSIDE WIDTH 3 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER 18 TPI HEIGHT 5 INCH PIPE SIZE 2 INCH INCLUDES 5/16 INCH HEX NUT AND PLATE
  • ROUND BEND TYPE
  • CARBON STEEL MATERIAL
  • ZINC PLATED FINISH
  • 2-3/8 INCH INSIDE WIDTH
  • 3 INCH THREAD LENGTH
  • 5/16 INCH NOMINAL DIAMETER
  • 18 TPI
  • HEIGHT 5 INCH
  • PIPE SIZE 2 INCH
  • INCLUDES 5/16 INCH HEX NUT AND PLATE
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 67005
Product Name U Bolt - Non Metric
Bolt Type U-Bolt
Unlock Full Specs
to access all available technical data

Similar Products

U-Bolt Clip DIN 741 Stainless RopeDiaRange 16 mm - 121201600060 - Certex UK
Specs
Bolt Type U-Bolt
Material Stainless Steel; Bases AISI 316, u-bolt AISI 304.
View Details
Panel Mount or Board Mount Screw-Lok Bolt - G125-4520000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Titanium SHCS M6 x 16mm Long - 25062 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.6299 inch (16 mm)
View Details
2 suppliers
Contact Bolt - BJ732 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Material Steel; Stainless Steel
Finish Black Oxide
Metric M6; M8; M10; M12; M16; M20; M24
View Details