Minerallac Company Anchor 60206

Description
LEAD MACHINE SCREW TYPE LEAD MATERIAL LEAD FINISH 1/2 INCH THREAD LENGTH 24 TPI 3/8 INCH DRILL SIZE #10 ANCHOR SIZE 5/8 INCH EMBED DEPTH THREAD TYPE MACHINE INCLUDES SETTING TOOL APPLICATION CONCRETE, BRICK OR BLOCK PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
LEAD MACHINE SCREW TYPE LEAD MATERIAL LEAD FINISH 1/2 INCH THREAD LENGTH 24 TPI 3/8 INCH DRILL SIZE #10 ANCHOR SIZE 5/8 INCH EMBED DEPTH THREAD TYPE MACHINE INCLUDES SETTING TOOL APPLICATION CONCRETE, BRICK OR BLOCK PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 60206 - Minerallac Company
Hampshire, IL, USA
Anchor
60206
Anchor 60206
LEAD MACHINE SCREW TYPE LEAD MATERIAL LEAD FINISH 1/2 INCH THREAD LENGTH 24 TPI 3/8 INCH DRILL SIZE #10 ANCHOR SIZE 5/8 INCH EMBED DEPTH THREAD TYPE MACHINE INCLUDES SETTING TOOL APPLICATION CONCRETE, BRICK OR BLOCK PACKAGING QUANTITY 100 PER BOX
  • LEAD MACHINE SCREW TYPE
  • LEAD MATERIAL
  • LEAD FINISH
  • 1/2 INCH THREAD LENGTH
  • 24 TPI
  • 3/8 INCH DRILL SIZE
  • #10 ANCHOR SIZE
  • 5/8 INCH EMBED DEPTH
  • THREAD TYPE MACHINE
  • INCLUDES SETTING TOOL
  • APPLICATION CONCRETE, BRICK OR BLOCK
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 60206
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Bolt - 4014A4/316L2006088 - BUMAX®
Specs
Material Stainless Steel; Austenitic
Fastener Standards ISO 4014
Length 2.36 inch (60 mm)
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Bolt Type Shoulder Bolt (optional feature); Tamperproof
Material Hardened Steel
Finish Chrome (optional feature)
View Details