Minerallac Company Anchor 63144

Description
STRIKE TYPE ZINC PLATED FINISH 2-3/4 INCH ANCHOR LENGTH 5/16 INCH ANCHOR SIZE 1-1/2 INCH EMBED DEPTH INCLUDES NUT AND WASHER APPLICATION CONCRETE, BRICK, STONE OR GROUT FILLED BLOCK PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
STRIKE TYPE ZINC PLATED FINISH 2-3/4 INCH ANCHOR LENGTH 5/16 INCH ANCHOR SIZE 1-1/2 INCH EMBED DEPTH INCLUDES NUT AND WASHER APPLICATION CONCRETE, BRICK, STONE OR GROUT FILLED BLOCK PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 63144 - Minerallac Company
Hampshire, IL, USA
Anchor
63144
Anchor 63144
STRIKE TYPE ZINC PLATED FINISH 2-3/4 INCH ANCHOR LENGTH 5/16 INCH ANCHOR SIZE 1-1/2 INCH EMBED DEPTH INCLUDES NUT AND WASHER APPLICATION CONCRETE, BRICK, STONE OR GROUT FILLED BLOCK PACKAGING QUANTITY 100 PER BOX
  • STRIKE TYPE
  • ZINC PLATED FINISH
  • 2-3/4 INCH ANCHOR LENGTH
  • 5/16 INCH ANCHOR SIZE
  • 1-1/2 INCH EMBED DEPTH
  • INCLUDES NUT AND WASHER
  • APPLICATION CONCRETE, BRICK, STONE OR GROUT FILLED BLOCK
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 63144
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Stud - BJ745 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type Stud Bolt
Material Steel
Finish Black Oxide
View Details
T-Bolts - 42508 - Jergens, Inc.
Jergens, Inc.
Specs
Bolt Type T-Head Bolt
Material Steel; Alloy Steel
Finish Black Oxide; Black Oxide
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details