Minerallac Company Concrete Anchor 59124

Description
ANCHOR LENGTH 1-1/2 INCH ANCHOR SIZE 1/4 INCH FINISH ZINC PLATED HEAD TYPE FLAT LOAD RATING 2200 LB LOAD RATING IN LB 2200 LOAD RATING IN LB - UOM LB MATERIAL STEEL TYPE SPLIT BOLT
Datasheet
Description
ANCHOR LENGTH 1-1/2 INCH ANCHOR SIZE 1/4 INCH FINISH ZINC PLATED HEAD TYPE FLAT LOAD RATING 2200 LB LOAD RATING IN LB 2200 LOAD RATING IN LB - UOM LB MATERIAL STEEL TYPE SPLIT BOLT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Concrete Anchor - 59124 - Minerallac Company
Hampshire, IL, USA
Concrete Anchor
59124
Concrete Anchor 59124
ANCHOR LENGTH 1-1/2 INCH ANCHOR SIZE 1/4 INCH FINISH ZINC PLATED HEAD TYPE FLAT LOAD RATING 2200 LB LOAD RATING IN LB 2200 LOAD RATING IN LB - UOM LB MATERIAL STEEL TYPE SPLIT BOLT
  • ANCHOR LENGTH 1-1/2 INCH
  • ANCHOR SIZE 1/4 INCH
  • FINISH ZINC PLATED
  • HEAD TYPE FLAT
  • LOAD RATING 2200 LB
  • LOAD RATING IN LB 2200
  • LOAD RATING IN LB - UOM LB
  • MATERIAL STEEL
  • TYPE SPLIT BOLT
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 59124
Product Name Concrete Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

CAM SCREWS - MBCS - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type CAM SCREW
Material Steel
Finish Black Oxide
View Details
Swing Bolts - 29505 - Jergens, Inc.
Specs
Material Steel; Stainless Steel; Steel
Finish Black Oxide; Black Oxide
Other Size Specs 1/2-13
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details