Minerallac Company Anchor 60011

Description
HOLLOW WALL TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/4 INCH ANCHOR LENGTH 24 TPI #10 SCREW SIZE 3/8 INCH DRILL SIZE PHILLIPS, SLOTTED HEAD TYPE 3/16 INCH ANCHOR SIZE SLEEVE LENGTH 2 INCH WALL THICKNESS 1/8 TO 5/8 INCH HEX LENGTH SHORT APPLICATION DRYWALL, SHEETROCK, PLASTER AND PANELING PACKAGING QUANTITY 50 PER BOX
Datasheet
Description
HOLLOW WALL TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/4 INCH ANCHOR LENGTH 24 TPI #10 SCREW SIZE 3/8 INCH DRILL SIZE PHILLIPS, SLOTTED HEAD TYPE 3/16 INCH ANCHOR SIZE SLEEVE LENGTH 2 INCH WALL THICKNESS 1/8 TO 5/8 INCH HEX LENGTH SHORT APPLICATION DRYWALL, SHEETROCK, PLASTER AND PANELING PACKAGING QUANTITY 50 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 60011 - Minerallac Company
Hampshire, IL, USA
Anchor
60011
Anchor 60011
HOLLOW WALL TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/4 INCH ANCHOR LENGTH 24 TPI #10 SCREW SIZE 3/8 INCH DRILL SIZE PHILLIPS, SLOTTED HEAD TYPE 3/16 INCH ANCHOR SIZE SLEEVE LENGTH 2 INCH WALL THICKNESS 1/8 TO 5/8 INCH HEX LENGTH SHORT APPLICATION DRYWALL, SHEETROCK, PLASTER AND PANELING PACKAGING QUANTITY 50 PER BOX
  • HOLLOW WALL TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 2-1/4 INCH ANCHOR LENGTH
  • 24 TPI
  • #10 SCREW SIZE
  • 3/8 INCH DRILL SIZE
  • PHILLIPS, SLOTTED HEAD TYPE
  • 3/16 INCH ANCHOR SIZE
  • SLEEVE LENGTH 2 INCH
  • WALL THICKNESS 1/8 TO 5/8 INCH
  • HEX LENGTH SHORT
  • APPLICATION DRYWALL, SHEETROCK, PLASTER AND PANELING
  • PACKAGING QUANTITY 50 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 60011
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

CAM SCREWS - MBCS - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type CAM SCREW
Material Steel
Finish Black Oxide
View Details
T-Bolts - 42101 - Jergens, Inc.
Jergens, Inc.
Specs
Bolt Type T-Head Bolt
Material Steel; Alloy Steel
Finish Black Oxide; Black Oxide
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details