Minerallac Company Toggle Bolt - Non Metric 58365

Description
PHILLIPS, SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 4 INCH 3/16 INCH NOMINAL SIZE MUSHROOM HEAD STYLE 1/2 INCH DRILL SIZE THREAD TYPE COARSE APPLICATION HOLLOW BLOCK OR GYPSUM WALLBOARD PACKAGING QUANTITY 50 PER BOX
Datasheet
Description
PHILLIPS, SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 4 INCH 3/16 INCH NOMINAL SIZE MUSHROOM HEAD STYLE 1/2 INCH DRILL SIZE THREAD TYPE COARSE APPLICATION HOLLOW BLOCK OR GYPSUM WALLBOARD PACKAGING QUANTITY 50 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Bolt - Non Metric - 58365 - Minerallac Company
Hampshire, IL, USA
Toggle Bolt - Non Metric
58365
Toggle Bolt - Non Metric 58365
PHILLIPS, SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 4 INCH 3/16 INCH NOMINAL SIZE MUSHROOM HEAD STYLE 1/2 INCH DRILL SIZE THREAD TYPE COARSE APPLICATION HOLLOW BLOCK OR GYPSUM WALLBOARD PACKAGING QUANTITY 50 PER BOX
  • PHILLIPS, SLOTTED TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 4 INCH
  • 3/16 INCH NOMINAL SIZE
  • MUSHROOM HEAD STYLE
  • 1/2 INCH DRILL SIZE
  • THREAD TYPE COARSE
  • APPLICATION HOLLOW BLOCK OR GYPSUM WALLBOARD
  • PACKAGING QUANTITY 50 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 58365
Product Name Toggle Bolt - Non Metric
Bolt Type Toggle Bolt
Unlock Full Specs
to access all available technical data

Similar Products

U-Bolt Clip DIN 741 Stainless RopeDiaRange 10 mm - 121201000060 - Certex UK
Specs
Bolt Type U-Bolt
Material Stainless Steel; Bases AISI 316, u-bolt AISI 304.
View Details
Panel Mount or Board Mount Screw-Lok Bolt - G125-4520000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Titanium SHCS M5 x 10mm Long - 25051 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3937 inch (10 mm)
View Details
2 suppliers
T-slot Bolt - BJ755 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type T-Head Bolt
Material Steel
Finish Black Oxide
View Details