Minerallac Company Toggle Bolt - Non Metric 58680

Description
SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 5 INCH 16 TPI 3/8 INCH NOMINAL SIZE ROUND HEAD STYLE 1 INCH DRILL SIZE INCLUDES WINGS APPLICATION HOLLOW BLOCK AND GYPSUM PACKAGING QUANTITY 25 PER BOX
Datasheet
Description
SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 5 INCH 16 TPI 3/8 INCH NOMINAL SIZE ROUND HEAD STYLE 1 INCH DRILL SIZE INCLUDES WINGS APPLICATION HOLLOW BLOCK AND GYPSUM PACKAGING QUANTITY 25 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Bolt - Non Metric - 58680 - Minerallac Company
Hampshire, IL, USA
Toggle Bolt - Non Metric
58680
Toggle Bolt - Non Metric 58680
SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 5 INCH 16 TPI 3/8 INCH NOMINAL SIZE ROUND HEAD STYLE 1 INCH DRILL SIZE INCLUDES WINGS APPLICATION HOLLOW BLOCK AND GYPSUM PACKAGING QUANTITY 25 PER BOX
  • SLOTTED TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 5 INCH
  • 16 TPI
  • 3/8 INCH NOMINAL SIZE
  • ROUND HEAD STYLE
  • 1 INCH DRILL SIZE
  • INCLUDES WINGS
  • APPLICATION HOLLOW BLOCK AND GYPSUM
  • PACKAGING QUANTITY 25 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 58680
Product Name Toggle Bolt - Non Metric
Bolt Type Toggle Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount or Board Mount M3 Bolt - KA1-4200000 - Harwin Plc
Specs
Material Stainless Steel
Length 0.3937 inch (10 mm)
Metric M3
View Details
Spade Bolt, 6-32 - 1259 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel
Finish Zinc Plated
Inch # 6
View Details
2 suppliers
Contact Bolt - BJ732 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Material Steel; Stainless Steel
Finish Black Oxide
Metric M6; M8; M10; M12; M16; M20; M24
View Details