Minerallac Company Toggle Bolt - Non Metric 58696

Description
SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 6 INCH 16 TPI 3/8 INCH NOMINAL SIZE ROUND HEAD STYLE 1 INCH DRILL SIZE INCLUDES WINGS APPLICATION HOLLOW BLOCK AND GYPSUM PACKAGING QUANTITY 25 PER BOX
Datasheet
Description
SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 6 INCH 16 TPI 3/8 INCH NOMINAL SIZE ROUND HEAD STYLE 1 INCH DRILL SIZE INCLUDES WINGS APPLICATION HOLLOW BLOCK AND GYPSUM PACKAGING QUANTITY 25 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Bolt - Non Metric - 58696 - Minerallac Company
Hampshire, IL, USA
Toggle Bolt - Non Metric
58696
Toggle Bolt - Non Metric 58696
SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 6 INCH 16 TPI 3/8 INCH NOMINAL SIZE ROUND HEAD STYLE 1 INCH DRILL SIZE INCLUDES WINGS APPLICATION HOLLOW BLOCK AND GYPSUM PACKAGING QUANTITY 25 PER BOX
  • SLOTTED TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 6 INCH
  • 16 TPI
  • 3/8 INCH NOMINAL SIZE
  • ROUND HEAD STYLE
  • 1 INCH DRILL SIZE
  • INCLUDES WINGS
  • APPLICATION HOLLOW BLOCK AND GYPSUM
  • PACKAGING QUANTITY 25 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 58696
Product Name Toggle Bolt - Non Metric
Bolt Type Toggle Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount or Board Mount M3 Bolt - KA1-4200000 - Harwin Plc
Specs
Material Stainless Steel
Length 0.3937 inch (10 mm)
Metric M3
View Details
Titanium SHCS 4-40 x .375 Long - 21406 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3750 inch (9.52 mm)
View Details
2 suppliers
CAM SCREWS - MBCS - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type CAM SCREW
Material Steel
Finish Black Oxide
View Details