Minerallac Company Anchor 76998

Description
WEDGE TYPE 304 STAINLESS STEEL MATERIAL STAINLESS STEEL FINISH 7 INCH ANCHOR LENGTH 2-3/8 INCH THREAD LENGTH 13 TPI 7/8 INCH DRILL SIZE 1/2 INCH ANCHOR SIZE 2-1/4 INCH EMBED DEPTH TRUBOLT[R] BRAND THREAD TYPE COARSE THREAD SIZE 1/2 INCH APPLICATION CONCRETE AND STONE PACKAGING QUANTITY 25 PER BOX
Datasheet
Description
WEDGE TYPE 304 STAINLESS STEEL MATERIAL STAINLESS STEEL FINISH 7 INCH ANCHOR LENGTH 2-3/8 INCH THREAD LENGTH 13 TPI 7/8 INCH DRILL SIZE 1/2 INCH ANCHOR SIZE 2-1/4 INCH EMBED DEPTH TRUBOLT[R] BRAND THREAD TYPE COARSE THREAD SIZE 1/2 INCH APPLICATION CONCRETE AND STONE PACKAGING QUANTITY 25 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 76998 - Minerallac Company
Hampshire, IL, USA
Anchor
76998
Anchor 76998
WEDGE TYPE 304 STAINLESS STEEL MATERIAL STAINLESS STEEL FINISH 7 INCH ANCHOR LENGTH 2-3/8 INCH THREAD LENGTH 13 TPI 7/8 INCH DRILL SIZE 1/2 INCH ANCHOR SIZE 2-1/4 INCH EMBED DEPTH TRUBOLT[R] BRAND THREAD TYPE COARSE THREAD SIZE 1/2 INCH APPLICATION CONCRETE AND STONE PACKAGING QUANTITY 25 PER BOX
  • WEDGE TYPE
  • 304 STAINLESS STEEL MATERIAL
  • STAINLESS STEEL FINISH
  • 7 INCH ANCHOR LENGTH
  • 2-3/8 INCH THREAD LENGTH
  • 13 TPI
  • 7/8 INCH DRILL SIZE
  • 1/2 INCH ANCHOR SIZE
  • 2-1/4 INCH EMBED DEPTH
  • TRUBOLT[R] BRAND
  • THREAD TYPE COARSE
  • THREAD SIZE 1/2 INCH
  • APPLICATION CONCRETE AND STONE
  • PACKAGING QUANTITY 25 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 76998
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

CAM SCREWS - MBCS - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type CAM SCREW
Material Steel
Finish Black Oxide
View Details
Superbolt EzFit -  - Nord-Lock Group
Nord-Lock Group
Specs
Bolt Type Machine Bolt; Expansion Bolt
View Details
Hex Bolts - 2326889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bolt Type Hexagon Bolt
Material Plastic; Nylon
Finish Plain
View Details