Minerallac Company Anchor 60216

Description
LEAD MACHINE SCREW TYPE LEAD MATERIAL LEAD FINISH 1 INCH THREAD LENGTH 16 TPI 3/4 INCH DRILL SIZE 3/8 INCH ANCHOR SIZE 1-1/4 INCH EMBED DEPTH THREAD TYPE MACHINE INCLUDES SETTING TOOL APPLICATION CONCRETE, BRICK OR BLOCK PACKAGING QUANTITY 50 PER BOX
Datasheet
Description
LEAD MACHINE SCREW TYPE LEAD MATERIAL LEAD FINISH 1 INCH THREAD LENGTH 16 TPI 3/4 INCH DRILL SIZE 3/8 INCH ANCHOR SIZE 1-1/4 INCH EMBED DEPTH THREAD TYPE MACHINE INCLUDES SETTING TOOL APPLICATION CONCRETE, BRICK OR BLOCK PACKAGING QUANTITY 50 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 60216 - Minerallac Company
Hampshire, IL, USA
Anchor
60216
Anchor 60216
LEAD MACHINE SCREW TYPE LEAD MATERIAL LEAD FINISH 1 INCH THREAD LENGTH 16 TPI 3/4 INCH DRILL SIZE 3/8 INCH ANCHOR SIZE 1-1/4 INCH EMBED DEPTH THREAD TYPE MACHINE INCLUDES SETTING TOOL APPLICATION CONCRETE, BRICK OR BLOCK PACKAGING QUANTITY 50 PER BOX
  • LEAD MACHINE SCREW TYPE
  • LEAD MATERIAL
  • LEAD FINISH
  • 1 INCH THREAD LENGTH
  • 16 TPI
  • 3/4 INCH DRILL SIZE
  • 3/8 INCH ANCHOR SIZE
  • 1-1/4 INCH EMBED DEPTH
  • THREAD TYPE MACHINE
  • INCLUDES SETTING TOOL
  • APPLICATION CONCRETE, BRICK OR BLOCK
  • PACKAGING QUANTITY 50 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 60216
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

U-Bolt Clip DIN 741 Stainless RopeDiaRange 10 mm - 121201000060 - Certex UK
Specs
Bolt Type U-Bolt
Material Stainless Steel; Bases AISI 316, u-bolt AISI 304.
View Details
Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Titanium SHCS M6 x 10mm Long - 25061 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3937 inch (10 mm)
View Details
2 suppliers
Eye Bolt - BJ761-N / BJ761-A - Imao-Fixtureworks
Specs
Material Steel
Finish Black Oxide
Metric M6; M8; M10; M12; M16; M20
View Details