Minerallac Company Anchor 62260

Description
WEDGE TYPE STEEL MATERIAL ZINC PLATED FINISH 3-3/4 INCH ANCHOR LENGTH 2-3/4 INCH THREAD LENGTH 16 TPI 3/4 INCH DRILL SIZE 3/8 INCH ANCHOR SIZE 1-1/2 INCH EMBED DEPTH TRUBOLT[R] BRAND THREAD TYPE COARSE THREAD SIZE 3/8 INCH APPLICATION CONCRETE AND STONE PACKAGING QUANTITY 50 PER BOX
Datasheet
Description
WEDGE TYPE STEEL MATERIAL ZINC PLATED FINISH 3-3/4 INCH ANCHOR LENGTH 2-3/4 INCH THREAD LENGTH 16 TPI 3/4 INCH DRILL SIZE 3/8 INCH ANCHOR SIZE 1-1/2 INCH EMBED DEPTH TRUBOLT[R] BRAND THREAD TYPE COARSE THREAD SIZE 3/8 INCH APPLICATION CONCRETE AND STONE PACKAGING QUANTITY 50 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 62260 - Minerallac Company
Hampshire, IL, USA
Anchor
62260
Anchor 62260
WEDGE TYPE STEEL MATERIAL ZINC PLATED FINISH 3-3/4 INCH ANCHOR LENGTH 2-3/4 INCH THREAD LENGTH 16 TPI 3/4 INCH DRILL SIZE 3/8 INCH ANCHOR SIZE 1-1/2 INCH EMBED DEPTH TRUBOLT[R] BRAND THREAD TYPE COARSE THREAD SIZE 3/8 INCH APPLICATION CONCRETE AND STONE PACKAGING QUANTITY 50 PER BOX
  • WEDGE TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3-3/4 INCH ANCHOR LENGTH
  • 2-3/4 INCH THREAD LENGTH
  • 16 TPI
  • 3/4 INCH DRILL SIZE
  • 3/8 INCH ANCHOR SIZE
  • 1-1/2 INCH EMBED DEPTH
  • TRUBOLT[R] BRAND
  • THREAD TYPE COARSE
  • THREAD SIZE 3/8 INCH
  • APPLICATION CONCRETE AND STONE
  • PACKAGING QUANTITY 50 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 62260
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount or Board Mount M3 Bolt - KA1-4200000 - Harwin Plc
Specs
Material Stainless Steel
Length 0.3937 inch (10 mm)
Metric M3
View Details
Titanium SHCS 8-32 x 1.00 Long - 21816 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1 inch (25.4 mm)
View Details
2 suppliers
Contact Bolt - BJ732 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Material Steel; Stainless Steel
Finish Black Oxide
Metric M6; M8; M10; M12; M16; M20; M24
View Details