Minerallac Company Hex Bolt - Non Metric 55221

Description
FULLY THREADED, CAP SCREW TYPE GRADE 5 STEEL MATERIAL ZINC PLATED FINISH 1-1/4 INCH 13/64 INCH HEAD HEIGHT 1/2 INCH HEAD WIDTH ACROSS FLAT 5/16 INCH NOMINAL DIAMETER 18 TPI QUENCHED AND TEMPERED PROCESS THREAD TYPE COARSE PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
FULLY THREADED, CAP SCREW TYPE GRADE 5 STEEL MATERIAL ZINC PLATED FINISH 1-1/4 INCH 13/64 INCH HEAD HEIGHT 1/2 INCH HEAD WIDTH ACROSS FLAT 5/16 INCH NOMINAL DIAMETER 18 TPI QUENCHED AND TEMPERED PROCESS THREAD TYPE COARSE PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Bolt - Non Metric - 55221 - Minerallac Company
Hampshire, IL, USA
Hex Bolt - Non Metric
55221
Hex Bolt - Non Metric 55221
FULLY THREADED, CAP SCREW TYPE GRADE 5 STEEL MATERIAL ZINC PLATED FINISH 1-1/4 INCH 13/64 INCH HEAD HEIGHT 1/2 INCH HEAD WIDTH ACROSS FLAT 5/16 INCH NOMINAL DIAMETER 18 TPI QUENCHED AND TEMPERED PROCESS THREAD TYPE COARSE PACKAGING QUANTITY 100 PER BOX
  • FULLY THREADED, CAP SCREW TYPE
  • GRADE 5 STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1-1/4 INCH
  • 13/64 INCH HEAD HEIGHT
  • 1/2 INCH HEAD WIDTH ACROSS FLAT
  • 5/16 INCH NOMINAL DIAMETER
  • 18 TPI
  • QUENCHED AND TEMPERED PROCESS
  • THREAD TYPE COARSE
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 55221
Product Name Hex Bolt - Non Metric
Bolt Type Hexagon Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Contact Bolt - BJ730 - Imao-Fixtureworks
Specs
Material Steel
Finish Black Oxide
Metric M4; M5; M6; M8; M10; M12; M16; M20
View Details
Kwik-Strip® Stripper Bolts - 46606 - Jergens, Inc.
Specs
Material Steel; Alloy Steel
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details