Minerallac Company Toggle Bolt - Non Metric 58164

Description
SQUARE, SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 4 INCH 1/8 INCH NOMINAL SIZE MUSHROOM HEAD STYLE 3/8 INCH DRILL SIZE THREAD TYPE COARSE APPLICATION HOLLOW BLOCK OR GYPSUM WALLBOARD PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
SQUARE, SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 4 INCH 1/8 INCH NOMINAL SIZE MUSHROOM HEAD STYLE 3/8 INCH DRILL SIZE THREAD TYPE COARSE APPLICATION HOLLOW BLOCK OR GYPSUM WALLBOARD PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Bolt - Non Metric - 58164 - Minerallac Company
Hampshire, IL, USA
Toggle Bolt - Non Metric
58164
Toggle Bolt - Non Metric 58164
SQUARE, SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 4 INCH 1/8 INCH NOMINAL SIZE MUSHROOM HEAD STYLE 3/8 INCH DRILL SIZE THREAD TYPE COARSE APPLICATION HOLLOW BLOCK OR GYPSUM WALLBOARD PACKAGING QUANTITY 100 PER BOX
  • SQUARE, SLOTTED TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 4 INCH
  • 1/8 INCH NOMINAL SIZE
  • MUSHROOM HEAD STYLE
  • 3/8 INCH DRILL SIZE
  • THREAD TYPE COARSE
  • APPLICATION HOLLOW BLOCK OR GYPSUM WALLBOARD
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 58164
Product Name Toggle Bolt - Non Metric
Bolt Type Toggle Bolt
Unlock Full Specs
to access all available technical data

Similar Products

U-Bolt Clip DIN 741 Stainless RopeDiaRange 5 mm - 121200500060 - Certex UK
Specs
Bolt Type U-Bolt
Material Stainless Steel; Bases AISI 316, u-bolt AISI 304.
View Details
Fully-threaded Bar - BJ830 - Imao-Fixtureworks
Specs
Bolt Type Stud Bolt
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Superbolt HyFit -  - Nord-Lock Group
Nord-Lock Group
Specs
Bolt Type Machine Bolt; Expansion Bolt
View Details
Hex Bolts - 2453320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bolt Type Hexagon Bolt
Material Steel
Finish Zinc Plated; Zinc Plated
View Details