Minerallac Company Hanger Bolt - Non Metric 66340

Description
FULLY THREADED TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/2 INCH OVERALL LENGTH 1/2 INCH FIXING END THREAD LENGTH 1/2 INCH NUT END THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
FULLY THREADED TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/2 INCH OVERALL LENGTH 1/2 INCH FIXING END THREAD LENGTH 1/2 INCH NUT END THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hanger Bolt - Non Metric - 66340 - Minerallac Company
Hampshire, IL, USA
Hanger Bolt - Non Metric
66340
Hanger Bolt - Non Metric 66340
FULLY THREADED TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/2 INCH OVERALL LENGTH 1/2 INCH FIXING END THREAD LENGTH 1/2 INCH NUT END THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI PACKAGING QUANTITY 100 PER BOX
  • FULLY THREADED TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 2-1/2 INCH OVERALL LENGTH
  • 1/2 INCH FIXING END THREAD LENGTH
  • 1/2 INCH NUT END THREAD LENGTH
  • 3/8 INCH NOMINAL DIAMETER
  • 16 TPI
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 66340
Product Name Hanger Bolt - Non Metric
Bolt Type Hanger Bolt
Unlock Full Specs
to access all available technical data

Similar Products

U-Bolt Clip DIN 741 Stainless RopeDiaRange 8 mm - 121200800060 - Certex UK
Specs
Bolt Type U-Bolt
Material Stainless Steel; Bases AISI 316, u-bolt AISI 304.
View Details
Panel Mount or Board Mount Screw-Lok Bolt - G125-4520000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Titanium SHCS M3 x 10mm Long - 25031 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3937 inch (10 mm)
View Details
2 suppliers
T-slot Bolt - BJ755 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type T-Head Bolt
Material Steel
Finish Black Oxide
View Details