Minerallac Company Anchor 60016

Description
SLEEVE TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/4 INCH ANCHOR LENGTH 1/4 INCH SCREW SIZE 1/2 INCH DRILL SIZE COMBO PHILLIPS/SLOTTED HEAD TYPE WALL THICKNESS 1/8 TO 1/2 INCH HEX LENGTH SHORT APPLICATION DRYWALL, HOLLOW WALL, SHEETROCK, PLASTER, PANELING PACKAGING QUANTITY 50 PER BOX
Datasheet
Description
SLEEVE TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/4 INCH ANCHOR LENGTH 1/4 INCH SCREW SIZE 1/2 INCH DRILL SIZE COMBO PHILLIPS/SLOTTED HEAD TYPE WALL THICKNESS 1/8 TO 1/2 INCH HEX LENGTH SHORT APPLICATION DRYWALL, HOLLOW WALL, SHEETROCK, PLASTER, PANELING PACKAGING QUANTITY 50 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 60016 - Minerallac Company
Hampshire, IL, USA
Anchor
60016
Anchor 60016
SLEEVE TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/4 INCH ANCHOR LENGTH 1/4 INCH SCREW SIZE 1/2 INCH DRILL SIZE COMBO PHILLIPS/SLOTTED HEAD TYPE WALL THICKNESS 1/8 TO 1/2 INCH HEX LENGTH SHORT APPLICATION DRYWALL, HOLLOW WALL, SHEETROCK, PLASTER, PANELING PACKAGING QUANTITY 50 PER BOX
  • SLEEVE TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 2-1/4 INCH ANCHOR LENGTH
  • 1/4 INCH SCREW SIZE
  • 1/2 INCH DRILL SIZE
  • COMBO PHILLIPS/SLOTTED HEAD TYPE
  • WALL THICKNESS 1/8 TO 1/2 INCH
  • HEX LENGTH SHORT
  • APPLICATION DRYWALL, HOLLOW WALL, SHEETROCK, PLASTER, PANELING
  • PACKAGING QUANTITY 50 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 60016
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Superbolt HyFit -  - Nord-Lock Group
Nord-Lock Group
Specs
Bolt Type Machine Bolt; Expansion Bolt
View Details
Hex Bolts - 2453231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bolt Type Hexagon Bolt
Material Steel
Finish Zinc Plated; Zinc Plated
View Details
Metric Hexagon Head Bolt - Type STM SEELBOLT® - M10 X 1.5 6g - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Metric M10
View Details