Minerallac Company Anchor 60806

Description
LEAD SCREW TYPE LEAD ALLOY MATERIAL 1-1/2 INCH ANCHOR LENGTH 1/8 TO 3/16 INCH SCREW SIZE 1/4 INCH DRILL SIZE #6 TO #8 ANCHOR SIZE 1-1/2 INCH EMBED DEPTH APPLICATION WOOD SCREW, LAGS AND TAPPING SCREWS FOR LIGHT DUTY APPLICATIONS IN BRICK, BLOCK, DRYWALL, MASONRY OR CONCRETE PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
LEAD SCREW TYPE LEAD ALLOY MATERIAL 1-1/2 INCH ANCHOR LENGTH 1/8 TO 3/16 INCH SCREW SIZE 1/4 INCH DRILL SIZE #6 TO #8 ANCHOR SIZE 1-1/2 INCH EMBED DEPTH APPLICATION WOOD SCREW, LAGS AND TAPPING SCREWS FOR LIGHT DUTY APPLICATIONS IN BRICK, BLOCK, DRYWALL, MASONRY OR CONCRETE PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 60806 - Minerallac Company
Hampshire, IL, USA
Anchor
60806
Anchor 60806
LEAD SCREW TYPE LEAD ALLOY MATERIAL 1-1/2 INCH ANCHOR LENGTH 1/8 TO 3/16 INCH SCREW SIZE 1/4 INCH DRILL SIZE #6 TO #8 ANCHOR SIZE 1-1/2 INCH EMBED DEPTH APPLICATION WOOD SCREW, LAGS AND TAPPING SCREWS FOR LIGHT DUTY APPLICATIONS IN BRICK, BLOCK, DRYWALL, MASONRY OR CONCRETE PACKAGING QUANTITY 100 PER BOX
  • LEAD SCREW TYPE
  • LEAD ALLOY MATERIAL
  • 1-1/2 INCH ANCHOR LENGTH
  • 1/8 TO 3/16 INCH SCREW SIZE
  • 1/4 INCH DRILL SIZE
  • #6 TO #8 ANCHOR SIZE
  • 1-1/2 INCH EMBED DEPTH
  • APPLICATION WOOD SCREW, LAGS AND TAPPING SCREWS FOR LIGHT DUTY APPLICATIONS IN BRICK, BLOCK, DRYWALL, MASONRY OR CONCRETE
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 60806
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Fully-threaded Bar - BJ830 - Imao-Fixtureworks
Specs
Bolt Type Stud Bolt
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Kwik-Strip® Stripper Bolts - 46611 - Jergens, Inc.
Specs
Material Steel; Alloy Steel
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details